The Texas Instruments 75ALS194 series Drivers Interface ICs are a family of devices that provide high-speed, low-power, and low-voltage interface functions. They are designed to be used in a variety of applications, including data communications, telecommunications, and industrial control systems. The devices are available in a variety of packages, including SOIC, PDIP, and TSSOP. They feature TTL/CMOS compatible inputs and outputs, and can operate at speeds up to 40 MHz. The devices also feature a wide operating voltage range of 4.5 V to 5.5 V, making them suitable for use in a variety of applications.
Texas Instruments 75ALS194 series Drivers Interface ICs
Comprehensive Guide to 75ALS194 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75ALS194 series Drivers Interface ICs products.
FEATURES
- High-speed interface functions
- Low-power consumption
- Low-voltage interface functions
- TTL/CMOS compatible inputs and outputs
- Wide operating voltage range of 4.5 V to 5.5 V
Applications
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| SN75ALS194NSR | IC LINE DVR QUAD DIFF 16SO | 1098 | BUY |
| SN75ALS194NG4 | IC QUAD DIFF LINE DRVR 16-DIP | 26 | BUY |
| SN75ALS194D | RS-422 Interface IC Quad Differential Line Driver | 1284 | RFQ |
| SN75ALS194DR | IC QUAD DIFF LINE DRVR 16-SOIC | 1038 | BUY |
| SN75ALS194N | IC DIFF LINE DRVR QUAD 16-DIP | 11 | BUY |
Technical Documents
- Mult Devices Font 21/Apr/2018
- SN75ALS194D-Texas-Instruments-datasheet-38191041.pdf
- SN75ALS194D-Texas-Instruments-datasheet-8636257.pdf
- SN75ALS194D-Texas-Instruments-datasheet-7627819.pdf
- SN75ALS194D-Texas-Instruments-datasheet-14122499.pdf
- SN75ALS194D-Texas-Instruments-datasheet-17728196.pdf
- Carrier Tape Update 23/Feb/2015
- Carrier Tape Revision B 30/Mar/2015
- Mult Devices Font 21/Apr/2018
- Material Set 30/Mar/2017
Frequently Asked Questions
Where can we use Texas Instruments 75ALS194 series Drivers Interface ICs?
The Texas Instruments 75ALS194 series Drivers Interface ICs are designed to be used in a variety of applications, including data communications, telecommunications, and industrial control systems.


Product
Brand
Articles
Tools