web counter

Texas Instruments 75HVD12 series Drivers Interface ICs

Comprehensive Guide to 75HVD12 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments 75HVD12 series Drivers Interface ICs products.

FEATURES

  • Half-duplex transceiver that is compatible with ISO 11898-2 and ISO 11519-2 standards1.
  • Wide supply voltage range of 4.5 V to 5.5 V1.
  • Can operate at temperatures ranging from -40°C to 125°C1.
  • Available in different packages such as 8DIP, 8SOIC1.
  • Designed to operate in harsh environments and are ideal for use in industrial automation, building automation, and automotive applications
Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
SN75HVD12PIC TRANSCEIVER RS485 3.3V 8-DIP22BUY
SN75HVD12DRIC TXRX RS422/RS485 1MBPS 8SOIC4RFQ
SN75HVD12PG4IC TRANSCEIVER HALF 1/1 8DIP27500BUY
SN75HVD12DG4IC TXRX RS422/RS485 1MBPS 8SOIC27500RFQ
SN75HVD12DSingle Transmitter/Receiver RS-485 8-Pin SOIC Tube4091RFQ
Technical Documents

The Texas Instruments 75HVD12 series Drivers Interface ICs are integrated circuits that are used as drivers, receivers, and transceivers. They are designed to operate in harsh environments and are ideal for use in industrial automation, building automation, and automotive applications. The 75HVD12 series is a half-duplex transceiver that is compatible with ISO 11898-2 and ISO 11519-2 standards. It has a wide supply voltage range of 4.5 V to 5.5 V and can operate at temperatures ranging from -40°C to 125°C. The ICs are available in different packages such as 8DIP, 8SOIC.

Frequently Asked Questions

Where can we use Texas Instruments 75HVD12 series Drivers Interface ICs

The Texas Instruments 75HVD12 series Drivers Interface ICs are designed to operate in harsh environments and are ideal for use in industrial automation, building automation, and automotive applications. They are used as drivers, receivers, and transceivers.