web counter

Texas Instruments Automotive, AEC-Q100, e-trim™ series Linear Amplifiers

Introduction, stock information and FAQs of Automotive, AEC-Q100, e-trim™ series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, e-trim™ series Instrumentational OP Amps.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
LM2904AVQDRQ1IC OPAMP GP 700KHZ 8SOIC100RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, e-trim™ series Linear - Amplifiers are a family of high-performance, low-power, low-noise, and cost-effective linear amplifiers designed for automotive applications. These amplifiers are designed to meet the stringent requirements of the Automotive Electronics Council (AEC) Q100 standard, which ensures reliable operation in harsh automotive environments. The e-trim™ series amplifiers feature a wide range of gain and bandwidth options, low distortion, and low power consumption. They are ideal for use in automotive audio, infotainment, and telematics systems. The e-trim™ series amplifiers are also available in a variety of packages, including surface-mount, through-hole, and leadless chip carriers.



Features


• High-performance, low-power operation

• Low-noise, low-distortion performance

• High-speed operation

• High-impedance input

• High-voltage operation

• High-temperature operation

• High-reliability

• Low-cost



Applications


• Automotive audio systems

• Automotive instrumentation

• Automotive power management

• Automotive safety systems

• Automotive infotainment systems

• Automotive navigation systems

• Automotive lighting systems

• Automotive engine control systems

• Automotive body control systems

• Automotive HVAC systems

• Automotive telematics systems

• Automotive security systems

• Automotive powertrain systems

• Automotive fuel systems

• Automotive emission control systems

• Automotive diagnostic systems

• Automotive suspension systems

• Automotive braking systems

• Automotive transmission systems

• Automotive steering systems

• Automotive exhaust systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, e-trim™ series Linear - Amplifiers?

1. Analog Devices Automotive, AEC-Q100, Automotive Audio Amplifiers 2. NXP Automotive, AEC-Q100, Automotive Audio Amplifiers 3. STMicroelectronics Automotive, AEC-Q100, Automotive Audio Amplifiers 4. ON Semiconductor Automotive, AEC-Q100, Automotive Audio Amplifiers 5. Infineon Automotive, AEC-Q100, Automotive Audio Amplifiers 6. Maxim Integrated Automotive, AEC-Q100, Automotive Audio Amplifiers 7. ROHM Automotive, AEC-Q100, Automotive Audio Amplifiers 8. Renesas Automotive, AEC-Q100, Automotive Audio Amplifiers 9. Microchip Automotive, AEC-Q100, Automotive Audio Amplifiers 10. Toshiba Automotive, AEC-Q100, Automotive Audio Amplifiers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, e-trim™ series Linear - Amplifiers?

1. AEC-Q100: This series of linear amplifiers is designed to meet the stringent requirements of the automotive industry for reliability and performance. It is designed to meet the Automotive Electronics Council (AEC) Q100 standard for automotive electronics.  2. e-trim™ series: This series of linear amplifiers is designed to provide high performance and reliability in automotive applications. It is designed to meet the Automotive Electronics Council (AEC) Q100 standard for automotive electronics, as well as the e-trim™ standard for automotive electronics.  3. Automotive: This series of linear amplifiers is designed to meet the requirements of the automotive industry for reliability and performance. It is designed to meet the Automotive Electronics Council (AEC) Q100 standard for automotive electronics, as well as the Automotive Electronics Council (AEC) Q101 standard for automotive electronics.