web counter

Texas Instruments Automotive, AEC-Q100, SWIFT™ series Voltage Regulators

Introduction, stock information and FAQs of Automotive, AEC-Q100, SWIFT™ series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments Automotive, AEC-Q100, SWIFT™ series DC DC Voltage Regulators.

Applications

  • Lighting
  • Pro audio, video & signage
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
LM2734ZQMK/NOPBIC REG BUCK ADJ 1A TSOT23-60RFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
Technical Documents

Description


Texas Instruments Automotive, AEC-Q100, SWIFT™ series PMIC - Voltage Regulators are designed to meet the stringent requirements of automotive applications. These devices provide a wide range of voltage regulation solutions for automotive applications, including power management, battery management, and system monitoring. The SWIFT™ series PMICs feature a wide input voltage range, low quiescent current, and high efficiency. They are designed to meet the AEC-Q100 automotive qualification requirements, ensuring reliable operation in harsh automotive environments. The SWIFT™ series PMICs are ideal for automotive applications such as engine control, body electronics, and infotainment systems.



Features


• High-efficiency, low-noise, and low-EMI switching regulators

• Wide input voltage range from 4.5V to 40V

• Output voltage range from 0.8V to 5V

• Output current up to 5A

• High-side and low-side MOSFETs integrated

• Over-temperature, over-current, and short-circuit protection

• AEC-Q100 qualified



Applications


• Automotive infotainment systems

• Automotive body electronics

• Automotive powertrain systems

• Automotive safety systems

• Automotive lighting systems

• Automotive battery management systems

• Automotive power management systems

• Automotive telematics systems

• Automotive navigation systems

• Automotive audio systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, SWIFT™ series PMIC - Voltage Regulators?

"1. ON Semiconductor Automotive, AEC-Q100, NCP5392x series PMIC - Voltage Regulators  2. STMicroelectronics Automotive, AEC-Q100, STV8x series PMIC - Voltage Regulators  3. Renesas Automotive, AEC-Q100, R2A20x series PMIC - Voltage Regulators  4. NXP Automotive, AEC-Q100, NXR8x series PMIC - Voltage Regulators  5. Infineon Automotive, AEC-Q100, XC800 series PMIC - Voltage Regulators"

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, SWIFT™ series PMIC - Voltage Regulators?

"The main differences between the types of Texas Instruments Automotive, AEC-Q100, SWIFT™ series PMIC - Voltage Regulators are:  1. AEC-Q100: This series of voltage regulators is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification. It is designed to provide reliable power supply solutions for automotive applications.  2. SWIFT™: This series of voltage regulators is designed to provide high-efficiency, low-noise power solutions for a wide range of applications. It is designed to provide a high level of integration and flexibility, allowing for a wide range of output voltages and current levels.  3. Automotive: This series of voltage regulators is designed to provide reliable power solutions for automotive applications. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification."