web counter

Texas Instruments DCS-Control™ series Voltage Regulators

Introduction, stock information and FAQs of DCS-Control™ series DC DC Voltage Regulators

In this article, you will be informed of the features, uses, PDF documents, alternative items, and the most recent inventory and pricing data of Texas Instruments DCS-Control™ series DC DC Voltage Regulators.

Applications

  • Medical
  • Lighting
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Texas Instruments DCS-Control™ series PMIC - Voltage Regulators are a family of power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power management solutions for a wide range of applications. The DCS-Control series offers a wide range of features, including adjustable output voltage, adjustable current limit, over-voltage protection, over-temperature protection, and programmable power-on reset. The DCS-Control series is designed to meet the needs of a variety of applications, including automotive, industrial, and consumer electronics. With its high efficiency, low noise, and wide operating temperature range, the DCS-Control series is an ideal choice for a variety of power management applications.


Features


• High efficiency, low quiescent current, and low noise operation

• Wide input voltage range from 2.5V to 5.5V

• Output voltage range from 0.8V to 5.5V

• Output current up to 3A

• Programmable switching frequency up to 1MHz

• Programmable soft-start

• Programmable over-current protection

• Programmable over-temperature protection

• Programmable under-voltage lockout

• Programmable output voltage tracking

• Programmable power-good output

• Programmable enable/disable

• Programmable phase-shift control

• Programmable current-limit

• Programmable output voltage slew rate

• Programmable output voltage accuracy

• Programmable output voltage ripple

• Programmable output voltage transient response

• Programmable output voltage overshoot


Applications


• Battery-powered portable devices

• Automotive applications

• Industrial and consumer electronics

• Point-of-load (POL) power supplies

• Power management for FPGAs, ASICs, and DSPs

• Power management for wireless base stations

• Power management for medical equipment

• Power management for LED lighting


Frequently Asked Questions

What are the Alternative Products of Texas Instruments DCS-Control™ series PMIC - Voltage Regulators?

1. Linear Technology LT1763 Series 2. STMicroelectronics L78 Series 3. ON Semiconductor NCP Series 4. Diodes Incorporated AP7 Series 5. Infineon Technologies BCR Series 6. NXP Semiconductors MC33xxx Series 7. Renesas Electronics R2A Series 8. Microchip Technology MCP Series 9. Analog Devices ADP Series 10. Maxim Integrated MAX Series

What are the differences between the types of Texas Instruments DCS-Control™ series PMIC - Voltage Regulators?

The Texas Instruments DCS-Control™ series PMIC - Voltage Regulators come in three different types:  1. DCS-Control™ Buck Regulators: These are step-down voltage regulators that convert a higher input voltage to a lower output voltage. They are designed to provide high efficiency and low noise operation.  2. DCS-Control™ Boost Regulators: These are step-up voltage regulators that convert a lower input voltage to a higher output voltage. They are designed to provide high efficiency and low noise operation.  3. DCS-Control™ LDO Regulators: These are low-dropout voltage regulators that provide a regulated output voltage from an unregulated input voltage. They are designed to provide low noise operation and high efficiency.