web counter

Microchip Technology SuperSwitcher™ series Voltage Regulators

Introduction, stock information and FAQs of SuperSwitcher™ series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SuperSwitcher™ series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
MIC4690YM-TRConv DC-DC Single Step Down 4V to 30V 8-Pin SOIC N T/R27RFQ
MIC27600YJL-TRIC REG BUCK ADJUSTABLE 7A 28MLF3000RFQ
MIC24056YJL-TR12V, 12A High-efficiency Buck Regulator Superswitcher II3000RFQ
MIC26901YJL-TRIC REG BUCK ADJ 9A SYNC 28MLF8RFQ
MIC261203YJL-TRIC REG BUCK ADJ 12A SYNC 28MLF876RFQ
MIC24051YJL-TRIC REG BUCK ADJUSTABLE 6A 28QFN0RFQ
MIC2267YML-TRMICREL SEMICONDUCTOR MIC2267YML TR DC-DC Switching Sync-Buck (Step Down)Regulator, Adj, 3V-5.5Vin, 1V-5.5V/500mA out, 1.5 MHz, MLF-125000RFQ
MIC4680-2.5BMIC REG BCK BOOST 2.5V 1.3A 8SOIC0RFQ
MIC4680-3.3BM-TRIC REG BUCK BST 3.3V 1.3A 8SOIC8RFQ
MIC4681-3.3BM TRIC REG BUCK 3.3V 1A 8SOIC0RFQ
MIC4680-2.5BM TRIC REG BUCK BST 2.5V 1.3A 8SOIC0RFQ
MIC4681-5.0BM TRIC REG BUCK 5V 1A 8SOIC0RFQ
MIC4684-5.0BM TRIC REG BUCK 5V 2A 8SOIC0RFQ
MIC4684-5.0BMIC REG BUCK 5V 2A 8SOIC0RFQ
MIC4681-3.3BMIC REG BUCK 3.3V 1A 8SOIC0RFQ
MIC4685-3.3BR TRIC REG BUCK 3.3V 3A SPAK-70RFQ
MIC4690BM-TRIC REG BUCK ADJUSTABLE 1A 8SOIC41RFQ
MIC4680-1.8BM TRIC REG BUCK BST 1.8V 1.3A 8SOIC0RFQ
MIC28500YJL-TRIC REG BUCK ADJ 4A SYNC 28MLF0RFQ
MIC4680BM-TRIC REG BUCK BST ADJ 1.3A 8SOIC7RFQ
Technical Documents

Microchip Technology SuperSwitcher™ series PMIC - Voltage Regulators are a family of high-performance, low-cost, low-noise, and high-efficiency power management integrated circuits (PMICs). These devices are designed to provide a complete power solution for a wide range of applications, including consumer, industrial, automotive, and medical. The SuperSwitcher™ series PMICs feature a wide range of voltage regulators, including buck, boost, and buck-boost regulators, as well as linear regulators. They also offer a variety of features, such as over-voltage protection, over-current protection, and thermal shutdown. The SuperSwitcher™ series PMICs are designed to provide a reliable and cost-effective solution for a variety of power management needs.


Features


• High efficiency, up to 95%

• Low quiescent current

• Wide input voltage range, up to 40V

• Output voltage range from 0.8V to 5.5V

• Output current up to 3A

• Programmable switching frequency up to 1MHz

• Internal soft-start

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Output voltage tracking

• Output voltage sequencing

• Output voltage margining

• Output voltage monitoring

• Output voltage slew rate control

• Output voltage slew rate limiting

• Output voltage slew rate tracking


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Portable electronics

• Battery-powered systems

• Point-of-load regulation

• Power management

• DC-DC conversion

• Voltage regulation

• Power sequencing

• Power supply sequencing

• Power supply margining

• Power supply monitoring

• Power supply slew rate control

• Power supply slew rate limiting

• Power supply slew rate tracking


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SuperSwitcher™ series PMIC - Voltage Regulators?

1. Texas Instruments TPS5430x Series of Synchronous Step-Down DC/DC Converters 2. ON Semiconductor NCP15x Series of High-Performance Step-Down DC/DC Converters 3. STMicroelectronics ST1Sxx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 4. Linear Technology LT86xx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 5. NXP Semiconductors MC34VR Series of High-Efficiency Synchronous Step-Down DC/DC Converters 6. Analog Devices ADP50xx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 7. Maxim Integrated MAX17xxx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 8. Renesas ISL9xxx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 9. Infineon XDPL82xx Series of High-Efficiency Synchronous Step-Down DC/DC Converters 10. Diodes Incorporated PI3xxx Series of High-Efficiency Synchronous Step-Down DC/DC Converters

What are the differences between the types of Microchip Technology SuperSwitcher™ series PMIC - Voltage Regulators?

1. The SuperSwitcher™ series PMICs come in a variety of voltage regulator types, including linear, switching, and buck-boost regulators.   2. Linear regulators are designed to provide a constant output voltage, regardless of the input voltage. They are typically used in applications where the input voltage is higher than the output voltage.  3. Switching regulators are designed to provide a regulated output voltage, regardless of the input voltage. They are typically used in applications where the input voltage is lower than the output voltage.  4. Buck-boost regulators are designed to provide a regulated output voltage, regardless of the input voltage. They are typically used in applications where the input voltage is higher or lower than the output voltage.