web counter

Texas Instruments Eco-Mode™ series DC DC Voltage Regulators

Features and applications of Eco-Mode™ series DC DC Voltage Regulators

The Eco-ModeTM series DC-DC voltage regulators from Texas Instruments are a family of power management products created to offer excellent efficiency and minimal standby power usage. These voltage regulators are perfect for usage in a variety of applications, including portable electronics, industrial machinery, LED lighting, and medical equipment. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS54328DDARIC REG BUCK ADJ 3A SYNC 8SOPWR7172RFQ
TPS627451DSSRIC REG BUCK PROG 300MA 12WSON154000RFQ
TPS54233DRG4IC REG BUCK ADJUSTABLE 2A 8SOIC5000RFQ
TPS51313DRCRIC REG BUCK ADJUSTABLE 3A 10VSON20RFQ
TPS54613PWPRG4IC REG BCK 1.5V 6A SYNC 28HTSSOP4RFQ
TPS54352PWPRG4IC REG BCK 1.2V 3A SYNC 16HTSSOP32RFQ
TPS62134DRGTTIC REG BUCK PROG 3.2A 16VQFN1000RFQ
TPS54429ERSATIC REG BUCK ADJ 4.5A SYNC 16QFN1500RFQ
TPS54612PWPRG4IC REG BCK 1.2V 6A SYNC 28HTSSOP4RFQ
TPS54613PWPRIC REG BCK 1.5V 6A SYNC 28HTSSOP9RFQ
TPS54339EDDASwitching Voltage Regulators 4.5V-23V Input 3A Sync SD Cnvtr18315RFQ
TPS566235RJNRIC REG CTRLR60000RFQ
TPS62141RGTRIC REG BUCK 1.8V 2A SYNC 16QFN6885RFQ
TPS62151RGTRIC REG BUCK 1.8V 1A SYNC 16QFN68255RFQ
TPS62092RGTRSwitching Voltage Regulators 3A,2.5-6Vin,97% Eff Sync SD Converter6000RFQ
TPS62093RGTRSwitching Voltage Regulators 3A,2.5-6Vin,97% Eff Sync SD Converter49RFQ
TPS62153AQRGTRQ1Conv DC-DC Single Step Down 3V to 17V 16-Pin QFN T/R3000RFQ
TPS62148RGXRHIGH ACCURACY 3V TO 17V 3.5A BUC5RFQ
TPS54229EDDAIC REG BUCK ADJUSTABLE 2A 8SOPWR100RFQ
TPS62134ARGTRIC REG BUCK PROG 3.2A SYNC 16QFN10367RFQ
Technical Documents

The Eco-ModeTM series DC-DC voltage regulators from Texas Instruments are a family of power management products created to offer excellent efficiency and minimal standby power usage. These voltage regulators are perfect for usage in a variety of applications, including portable electronics, industrial machinery, LED lighting, and medical equipment. The exceptional efficiency of the Eco-ModeTM series voltage regulators—typically up to 95%—helps to cut down on waste heat and save energy expenses. They are excellent for use in battery-powered devices due to their low standby power consumption, which is typically less than 10 A.

 


Features

 

High efficiency: The Eco-ModeTM series voltage regulators provide excellent efficiency over a wide load range using sophisticated control techniques, which helps to lower power consumption and lengthen battery life.

Reduced standby power consumption is essential for battery-powered applications where energy efficiency is a top priority. The voltage regulators have a low quiescent current consumption in standby mode.

Wide input voltage range: The voltage regulators are appropriate for a variety of applications because they can accept input voltages between 2.5V and 24V.

Flexible system design and performance optimization are made possible by the voltage regulators' adjustable output voltage, which may be changed over a wide range using external resistors.

Over-current protection: To guard against harm to the device in the event of a short circuit or overload, voltage regulators are built with over-current protection.

Thermal shutdown prevention: The voltage regulators have a function called thermal shutdown protection that guards against overheating and system damage.

Compact package: The Eco-ModeTM series voltage regulators are offered in compact packaging, making them suited for applications with limited space.

Overall, the DC DC voltage regulators in Texas Instruments' Eco-ModeTM family offer a high level of efficiency, flexibility, and protection, making them appropriate for a variety of applications in consumer electronics, industrial machinery, and automotive systems.

 


Applications


  • LED lighting

  • Mobile devices

  • Medical devices

  • Industrial equipment

  • Automobile electronics


All things considered, the voltage regulators in the Eco-ModeTM series are adaptable and may be utilized in a variety of applications where high efficiency, low power consumption, and reliability are crucial considerations.


Frequently Asked Questions

What is the DC-DC voltage regulator from the Eco-ModeTM series?

A power management solution with excellent efficiency and minimal standby power usage is the Eco-ModeTM series DC-DC voltage regulator.

What is the efficiency of the voltage regulators in the Eco-ModeTM series?

Depending on the model and application, the Eco-ModeTM series voltage regulators' efficiency can reach up to 95%.

What is the input voltage range for the voltage regulators in the Eco-ModeTM series?

Depending on the model, the input voltage range of the voltage regulators in the Eco-ModeTM series can change, although it normally runs from 2.5V to 40V.