web counter

Renesas Electronics America Inc. ISL85415 DC DC Voltage Regulators

Features and applications of Renesas Electronics America Inc. ISL85415 DC DC Voltage Regulators

A synchronous buck regulator from Renesas Electronics America Inc., the ISL85415 offers effective step-down voltage conversion for a variety of applications. It can be used in a variety of industrial, automotive, communications, consumer electronics, and medical equipment applications since it can accept input voltages between 3.5V and 36V and output voltages between 0.6V to 90% of the input voltage. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ISL85415FRZ-T7AIC REG BUCK ADJ 500MA 12DFN25BUY
ISL85415FRZ-TIC REG BUCK ADJ 500MA 12DFN5BUY
ISL85415FRZISL85415 Series Wide VIN 500mA Synchronous Buck Regulator-12 Ld DFN258BUY
Technical Documents

A synchronous buck regulator from Renesas Electronics America Inc., the ISL85415 offers effective step-down voltage conversion for a variety of applications. It can be used in a variety of industrial, automotive, communications, consumer electronics, and medical equipment applications since it can accept input voltages between 3.5V and 36V and output voltages between 0.6V to 90% of the input voltage.

The regulator includes a synchronous rectification architecture that provides maximum efficiency, which decreases power dissipation and improves battery life. Additionally, it includes adjustable soft-start functionality that reduces inrush current during starting as well as built-in current limit and over-temperature protection features that ensure against overloading and overheating.

The ISL85415 is appropriate for use in situations with limited space because it is offered in a compact 4mm x 4mm DFN packaging. It has a broad range of characteristics that, taken together, make it a flexible and dependable choice for voltage regulation and effective power management.

 

Features

 

The regulator supports input voltages between 3.5V to 36V, making a wide range of applications possible.

Range of output voltages: The regulator's versatility in use across a wide range of applications is enabled by its ability to output voltages between 0.6V and 90% of the input voltage.

High efficiency: The regulator's synchronous rectification design ensures great efficiency, reducing power loss and extending battery life.

Current limit and protection features: To prevent overloading and overheating, the regulator contains built-in current limits and over-temperature protection features.

The regulator contains an adjustable soft-start feature that restricts inrush current during startup, reducing the risk of harm to the gadget and the power supply.

Compact form factor: The regulator is offered in a 4mm x 4mm DFN package, making it appropriate for applications with limited space.

The ISL85415 DC DC Voltage Regulators from Renesas Electronics America Inc. provide a strong set of characteristics that make them a flexible and dependable alternative for a variety of applications.

 

Applications

 

  • Industrial

  • Automotive

  • Communications

  • Medical equipment

  • Consumer electronics

Overall, the Renesas Electronics America Inc. ISL85415 DC DC Voltage Regulators are versatile and widely used in various applications that require reliable voltage regulation and efficient power management.


Frequently Asked Questions

A DC DC voltage regulator is what?

An electronic device known as a DC DC voltage regulator transforms a greater voltage into a lower value in order to supply a stable output voltage to a load.

What is the ISL85415 voltage regulator's input voltage range?

The input voltage range for the ISL85415 voltage regulator is 3.5V to 36V.

What is the ISL85415 voltage regulator's output voltage range?

The output voltage range of the ISL85415 voltage regulator is 0.6V to 90% of the input voltage.