web counter

Texas Instruments D-CAP2™ series Voltage Regulators

Introduction, stock information and FAQs of D-CAP2™ series DC DC Voltage Regulators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments D-CAP2™ series DC DC Voltage Regulators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Portable electronics
  • Wired networking
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Texas Instruments D-CAP2™ series PMIC - Voltage Regulators are a family of high-performance, low-noise, low-dropout (LDO) linear voltage regulators. They are designed to provide a wide range of output voltages and current levels, making them ideal for a variety of applications. The D-CAP2 series features a wide input voltage range, low quiescent current, and fast transient response. The series also offers a wide range of protection features, including over-current, over-voltage, and short-circuit protection. With its high efficiency and low noise, the D-CAP2 series is an ideal choice for powering sensitive analog and digital circuits.


Features


• High-efficiency, synchronous buck regulator with integrated MOSFETs

• Wide input voltage range from 4.5V to 28V

• Output voltage range from 0.6V to 5.5V

• Output current up to 10A

• Programmable switching frequency up to 2MHz

• Programmable soft-start

• Programmable over-current protection

• Programmable over-temperature protection

• Programmable under-voltage lockout

• Programmable enable/disable

• Programmable power-good output

• Programmable phase-shift

• Programmable current-limit

• Programmable voltage-tracking


Applications


• Automotive

• Industrial

• Medical

• Networking

• Power Supplies

• Portable Electronics

• Telecom/Datacom

• Test & Measurement


Frequently Asked Questions

What are the Alternative Products of Texas Instruments D-CAP2™ series PMIC - Voltage Regulators?

1. Linear Technology LT8705 - High Efficiency, High Voltage Synchronous Buck Regulator 2. ON Semiconductor NCP1587 - High Efficiency, Low Noise, Low Dropout Linear Regulator 3. STMicroelectronics STM8S208 - High Efficiency, Low Noise, Low Dropout Linear Regulator 4. NXP Semiconductors MC33269 - High Efficiency, Low Noise, Low Dropout Linear Regulator 5. Analog Devices ADP5090 - High Efficiency, Low Noise, Low Dropout Linear Regulator 6. Maxim Integrated MAX17056 - High Efficiency, Low Noise, Low Dropout Linear Regulator 7. Microchip Technology MCP1700 - High Efficiency, Low Noise, Low Dropout Linear Regulator 8. Renesas Electronics R5F10YG - High Efficiency, Low Noise, Low Dropout Linear Regulator 9. Infineon Technologies BCR420 - High Efficiency, Low Noise, Low Dropout Linear Regulator 10. ON Semiconductor NCP1588 - High Efficiency, Low Noise, Low Dropout Linear Regulator

What are the differences between the types of Texas Instruments D-CAP2™ series PMIC - Voltage Regulators?

The Texas Instruments D-CAP2™ series PMIC - Voltage Regulators come in three different types:  1. D-CAP2™ Mode: This type of voltage regulator is designed to provide a constant output voltage with a fast transient response. It is ideal for applications that require a high level of accuracy and stability.  2. D-CAP2™ Lite Mode: This type of voltage regulator is designed to provide a constant output voltage with a fast transient response, but with a lower level of accuracy and stability than the D-CAP2™ Mode.  3. D-CAP2™ Plus Mode: This type of voltage regulator is designed to provide a constant output voltage with a fast transient response, but with a higher level of accuracy and stability than the D-CAP2™ Lite Mode. It is ideal for applications that require a high level of accuracy and stability.