web counter

Texas Instruments Eco-Mode™ series Voltage Regulators

Introduction, stock information and FAQs of Eco-Mode™ series DC DC Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Eco-Mode™ series DC DC Voltage Regulators.

Applications

  • Wearables (non-medical)
  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TPS62090RGTRConv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 0.8V to 6V 3A 16-Pin VQFN EP T/R45000RFQ
TPS54527DDARIC REG BUCK ADJ 5A SYNC 8SOPWR87500RFQ
TPS62086RLTRVoltage Regulators - Switching Regulators 3A SD Cnvtr w/ DCS-Control78RFQ
TPS62745DSSRIC REG BUCK PROG 0.3A 12WSON30000RFQ
TPS62095RGTRIC REG BUCK ADJ 4A SYNC 16QFN3250RFQ
TPS62150AQRGTRQ1IC REG BUCK ADJ 1A SYNC 16QFN1700RFQ
TPS62177DQCTIC REG BUCK 3.3V 0.5A 10WSON15000RFQ
TPS54628DDARIC REG BUCK SYNC ADJ 6A 8SOPWR30000RFQ
TPS62150RGTTIC REG BUCK ADJ 1A SYNC 16QFN1294RFQ
TPS54295PWPRIC REG BUCK ADJ 2A DL 16HTSSOP96RFQ
TPS54318RTETIC REG BUCK ADJ 3A SYNC 16QFN0RFQ
TPS62142RGTTIC REG BUCK 3.3V 2A SYNC 16QFN8750RFQ
TPS57040QDRCRQ1IC REG BUCK ADJ 0.5A 10SON2685RFQ
TPS62140RGTTIC REG BUCK ADJ 2A SYNC 16QFN10RFQ
TPS54320RHLRIC REG BUCK ADJ 3A SYNC 14QFN30000RFQ
TPS54060ADGQRIC REG BCK SPLIT RAIL ADJ 10MSOP12500RFQ
TPS53318DQPTVoltage Regulators - Switching Regulators Hi Eff 8A SD Reg5RFQ
TPS561208DDCT4.5V TO 17V INPUT, 2A OUTPUT, SY5000RFQ
TPS549A20RVETIC REG BUCK ADJ 15A 28VQFN2500RFQ
TPS54560BDDA4.5-V to 60-V input, 5-A, step-down DC-DC converter with Eco-mode™ 8-SO PowerPAD -40 to 1502789RFQ
Technical Documents

Texas Instruments Eco-Mode™ series PMIC - Voltage Regulators are a family of power management integrated circuits (PMICs) designed to provide efficient, reliable, and cost-effective power solutions for a wide range of applications. The Eco-Mode™ series PMICs feature a unique combination of features that enable them to deliver high efficiency, low quiescent current, and low output noise. The Eco-Mode™ series PMICs are designed to provide a wide range of output voltages, from 0.8V to 5.5V, and are capable of delivering up to 5A of output current. The Eco-Mode™ series PMICs also feature a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The Eco-Mode™ series PMICs are ideal for applications such as automotive, industrial, and consumer electronics.


Features


• Low quiescent current: The Eco-Mode™ series PMICs feature a low quiescent current of only 0.5mA, which helps reduce system power consumption and extend battery life.

• High efficiency: The Eco-Mode™ series PMICs offer up to 95% efficiency, allowing for more efficient power conversion and less heat generation.

• Wide input voltage range: The Eco-Mode™ series PMICs can accept input voltages from 2.5V to 5.5V, making them suitable for a wide range of applications.

• Over-temperature protection: The Eco-Mode™ series PMICs feature over-temperature protection to ensure reliable operation in high-temperature environments.

• Over-current protection: The Eco-Mode™ series PMICs feature over-current protection to ensure reliable operation in high-current applications.


Applications


• Wearable devices: The Eco-Mode™ series PMICs are ideal for powering wearable devices such as smartwatches, fitness trackers, and other wearables.

• IoT devices: The Eco-Mode™ series PMICs are ideal for powering IoT devices such as smart home appliances, security systems, and other connected devices.

• Automotive applications: The Eco-Mode™ series PMICs are ideal for powering automotive applications such as infotainment systems, navigation systems, and other automotive electronics.

• Industrial applications: The Eco-Mode™ series PMICs are ideal for powering industrial applications such as factory automation systems, process control systems, and other industrial electronics.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Eco-Mode™ series PMIC - Voltage Regulators?

1. Linear Technology LTC3780 - Dual Synchronous Step-Down DC/DC Controller 2. ON Semiconductor NCP1597 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 3. STMicroelectronics ST1S10 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 4. Analog Devices ADP5090 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 5. Maxim Integrated MAX17552 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 6. NXP Semiconductors MC34VR - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 7. Renesas ISL9120 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter 8. Microchip Technology MCP1630 - High Efficiency, Low Noise, Synchronous Step-Down DC/DC Converter

What are the differences between the types of Texas Instruments Eco-Mode™ series PMIC - Voltage Regulators?

The Texas Instruments Eco-Mode™ series PMIC - Voltage Regulators come in three different types:  1. Eco-Mode™ Buck Regulators: These are high-efficiency, low-noise, and low-dropout voltage regulators that are designed to reduce power consumption and extend battery life. They feature a wide input voltage range, adjustable output voltage, and a low quiescent current.  2. Eco-Mode™ Boost Regulators: These are high-efficiency, low-noise, and low-dropout voltage regulators that are designed to increase the output voltage of a power supply. They feature a wide input voltage range, adjustable output voltage, and a low quiescent current.  3. Eco-Mode™ LDO Regulators: These are low-dropout voltage regulators that are designed to provide a stable output voltage with low noise and low power consumption. They feature a wide input voltage range, adjustable output voltage, and a low quiescent current.