web counter

Texas Instruments SIMPLE SWITCHER® series Voltage Regulators

Introduction, stock information and FAQs of SIMPLE SWITCHER® series DC DC Voltage Regulators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments SIMPLE SWITCHER® series DC DC Voltage Regulators.

Applications

  • Medical
  • Factory automation & control
  • Portable electronics
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
LM2670SX-ADJ/NOPBIC REG BUCK ADJ 3A TO263-712800RFQ
LM22676MRE-5.0/NOPBTEXAS INSTRUMENTS LM22676MRE-5.0/NOPB SIMPLESWITCH, 3.0A 4.5~42VIN, 8PSOP,REEL180RFQ
LM2574N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP2000RFQ
LM2596SX-3.3/NOPBIC REG BUCK 3.3V 3A TO263-510000RFQ
LM22677TJ-ADJ/NOPBIC REG BUCK ADJ 5A TO263-7477RFQ
LMR62421XMF/NOPBIC REG BST SEPIC ADJ 2.1A SOT230RFQ
LMR62421XMFE/NOPBTEXAS INSTRUMENTS LMR62421XMFE/NOPBDC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.7V-5.5Vin, 3V-24Vout, 2.1Aout, SOT-23-5245RFQ
LM46001PWPTTEXAS INSTRUMENTS LM46001PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 1Aout, HTSSOP-16177RFQ
LMR14006XDDCRConv DC-DC Single-OUT Step Down 4V to 40V 6-Pin SOT T/R30000RFQ
LMR14020SDDARIC REG BUCK ADJ 2A30000RFQ
LM46000PWPTTEXAS INSTRUMENTS LM46000PWPT DC-DC Switching Buck Step Down Regulator, Adjustable, 3.5V-60Vin, 1V-28Vout, 0.5Aout, HTSSOP-1683RFQ
LM22676TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM22670MRE-ADJ/NOPBIC REG BUCK ADJUSTABLE 3A 8SOPWR250RFQ
LM22670TJE-5.0/NOPBIC REG BUCK 5V 3A TO263-712000RFQ
LM2594N-5.0/NOPBIC REG BUCK 5V 500MA 8DIP50RFQ
LM2591HVSX-ADJ/NOPBIC REG BUCK ADJ 1A TO263-5511RFQ
LM2575S-ADJ/NOPBIC REG BUCK ADJ 1A TO263-520RFQ
LM2673SD-ADJ/NOPBIC REG BUCK ADJUSTABLE 3A 14VSON3700RFQ
LM2679SX-ADJ/NOPBIC REG BUCK ADJ 5A TO263-754RFQ
LM2576HVSX-12/NOPBIC REG BUCK 12V 3A TO263-518058RFQ
Technical Documents

Texas Instruments SIMPLE SWITCHER® series PMIC - Voltage Regulators are a family of highly efficient, low-cost, and easy-to-use power management solutions. They are designed to provide a wide range of output voltages and current levels, making them ideal for a variety of applications. The SIMPLE SWITCHER series offers a variety of features, including high efficiency, low quiescent current, and low output noise. They are also designed to be easy to use, with a wide range of configuration options and a simple user interface. With their high efficiency and low cost, the SIMPLE SWITCHER series is an ideal choice for a variety of applications.


Features


• High efficiency: up to 95%

• Low quiescent current: typically <1 mA

• Wide input voltage range: 2.5 V to 36 V

• Output voltage range: 0.8 V to 5.5 V

• Output current up to 3 A

• Low output ripple and noise

• Over-temperature protection

• Over-current protection

• Short-circuit protection

• Soft-start

• Enable/disable control

• Frequency synchronization


Applications


• Automotive

• Industrial

• Medical

• Portable electronics

• Power management

• LED lighting

• Telecom/networking

• Battery-powered systems

• Point-of-load regulation


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SIMPLE SWITCHER® series PMIC - Voltage Regulators?

1. Linear Technology LT8610 - High Efficiency, High Voltage Synchronous Buck Regulator 2. ON Semiconductor NCP1529 - High Efficiency, Low Noise, Low Dropout Regulator 3. STMicroelectronics ST1S10 - High Efficiency, Low Noise, Low Dropout Regulator 4. NXP Semiconductors MC33269 - High Efficiency, Low Noise, Low Dropout Regulator 5. Analog Devices ADP5090 - High Efficiency, Low Noise, Low Dropout Regulator 6. Maxim Integrated MAX17502 - High Efficiency, Low Noise, Low Dropout Regulator 7. Microchip Technology MCP1630 - High Efficiency, Low Noise, Low Dropout Regulator 8. Renesas Electronics ISL8003 - High Efficiency, Low Noise, Low Dropout Regulator 9. Diodes Incorporated AP7331 - High Efficiency, Low Noise, Low Dropout Regulator 10. Infineon Technologies BCR401U - High Efficiency, Low Noise, Low Dropout Regulator

What are the differences between the types of Texas Instruments SIMPLE SWITCHER® series PMIC - Voltage Regulators?

1. Output Voltage Range: The output voltage range of the SIMPLE SWITCHER® series PMICs varies depending on the type. For example, the LMZ series offers output voltages from 0.8V to 5.5V, while the LMR series offers output voltages from 0.8V to 24V.  2. Output Current: The output current of the SIMPLE SWITCHER® series PMICs also varies depending on the type. For example, the LMZ series offers output currents up to 3A, while the LMR series offers output currents up to 10A.  3. Efficiency: The efficiency of the SIMPLE SWITCHER® series PMICs also varies depending on the type. For example, the LMZ series offers efficiencies up to 95%, while the LMR series offers efficiencies up to 97%.  4. Package: The package of the SIMPLE SWITCHER® series PMICs also varies depending on the type. For example, the LMZ series is available in a variety of packages, including SOT-23, MSOP-8, and DSBGA, while the LMR series is available in a variety of packages, including DSBGA, QFN, and SOIC.