web counter

Texas Instruments Difet® series Linear Amplifiers

Introduction, stock information and FAQs of Difet® series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Difet® series Instrumentational OP Amps.

Applications

  • Factory automation & control
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
LMP2231BMFE/NOPBIC OPAMP GP 1 CIRCUIT SOT23-5122556RFQ
LMP2234AMAE/NOPBIC OPAMP GP 4 CIRCUIT 14SOIC287RFQ
LMP2231AMF/NOPBIC OPAMP GP 1 CIRCUIT SOT23-51329RFQ
LMP7718MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP1299RFQ
LMP8603MME/NOPBIC CURR SENSE 1 CIRCUIT 8VSSOP750RFQ
LMP7712MM/NOPBIC OPAMP GP 2 CIRCUIT 10VSSOP2050RFQ
LMP8601MA/NOPBIC CURR SENSE 1 CIRCUIT 8SOIC10000RFQ
LMP2022MAX/NOPBIC OPAMP ZERO-DRIFT 2 CIRC 8SOIC1615RFQ
LMP7702MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP89RFQ
LMH6504MA/NOPBIC OPAMP VGA 1 CIRCUIT 8SOIC1000RFQ
OPA627AUIC OPAMP GP 1 CIRCUIT 8SOIC2598RFQ
OPA627SMOP Amp Single GP ±18V 8-Pin TO-99 Tube2072RFQ
OPA602AUIC OPAMP GP 1 CIRCUIT 8SOIC4RFQ
OPA627BPIC OPAMP GP 1 CIRCUIT 8DIP120RFQ
INA116UATEXAS INSTRUMENTS INA116UA Instrument Amplifier, 1, 5 mV, 0.08 V/s, 800 kHz,4.5V to18V, SOIC2850RFQ
LMP7704MTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10000RFQ
LMP7732MME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP50RFQ
LMP7704MT/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10006RFQ
LMP2234BMTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP86290BUY
LMP2232AMME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP53RFQ
Technical Documents

Texas Instruments Difet® series Linear Amplifiers are a family of high-performance, low-power, low-noise, and low-distortion amplifiers designed for a wide range of applications. These amplifiers feature a wide range of gain, bandwidth, and power options, making them ideal for a variety of applications. The Difet® series amplifiers are designed to provide superior performance in a wide range of applications, including audio, video, and RF applications. They feature low-noise, low-distortion, and high-power operation, making them ideal for a variety of applications. The Difet® series amplifiers are designed to provide superior performance in a wide range of applications, including audio, video, and RF applications.


Features


• Low-noise, low-power, low-offset, and low-drift performance

• High-speed operation with low distortion

• High-impedance inputs and outputs

• Wide supply voltage range

• High-input impedance

• High-output current capability

• High-output voltage swing

• Low-input bias current

• Low-input offset voltage

• Low-input offset current

• Low-input bias current

• Low-input offset voltage


Applications


• Instrumentation amplifiers

• Medical instrumentation

• Data acquisition systems

• Signal conditioning

• Industrial process control

• Automotive systems

• Audio systems

• Power supplies

• Test and measurement equipment

• Telecommunications systems

• Video systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Difet® series Linear - Amplifiers?

1. Analog Devices AD844 Series 2. Maxim Integrated MAX4172 Series 3. STMicroelectronics L6386 Series 4. ON Semiconductor MC33078 Series 5. NXP Semiconductors TDA8571 Series 6. Linear Technology LT1054 Series 7. Intersil ISL2800 Series 8. Microchip Technology MCP6022 Series 9. Fairchild Semiconductor FAN7371 Series 10. Infineon Technologies BFP420 Series

What are the differences between the types of Texas Instruments Difet® series Linear - Amplifiers?

The Texas Instruments Difet® series Linear Amplifiers are available in three different types:  1. Single-Ended: These amplifiers are designed to amplify a single signal, and are typically used in applications where low power consumption and low noise are desired.  2. Differential: These amplifiers are designed to amplify two signals, and are typically used in applications where high power and high accuracy are desired.  3. High-Speed: These amplifiers are designed to amplify high-frequency signals, and are typically used in applications where high speed and high accuracy are desired.