web counter

Texas Instruments DS90C032 series Drivers Interface ICs

Comprehensive Guide to DS90C032 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DS90C032 series Drivers Interface ICs products.

FEATURES

  • Quad CMOS differential line receiver
  • Ultra low power dissipation
  • High data rates in excess of 155 Mbps (77.5 MHz) utilizing Low Voltage Differential Signaling (LVDS) technology.
  • Supports open, shorted and terminated (100Ω) input fail-safe.
  • Offered in SOIC-16 package.
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
DS90C032TMX/NOPBIC RECEIVER 0/4 16SOIC2431RFQ
DS90C032TM/NOPBIC RECEIVER 0/4 16SOIC52BUY
DS90C032BTMXIC RECEIVER 0/4 16SOIC1000BUY
DS90C032BTM/NOPBIC RECEIVER 0/4 16SOIC215RFQ
DS90C032BTMIC RECEIVER 0/4 16SOIC92RFQ
DS90C032TMIC RECEIVER 0/4 16SOIC16RFQ
DS90C032BTMX/NOPBIC RECEIVER 0/4 16SOIC2125BUY
DS90C032TMXIC RECEIVER 0/4 16SOIC2265RFQ
Technical Documents

The DS90C032 is a quad CMOS differential line receiver designed for applications requiring ultra low power dissipation and high data rates. It is designed to support data rates in excess of 155 Mbps (77.5 MHz) utilizing Low Voltage Differential Signaling (LVDS) technology. The device accepts low voltage (350 mV) differential input signals and translates them to 5V CMOS output levels. The receiver supports open, shorted and terminated (100Ω) input fail-safe. Fail-safe means that if the inputs are floating, the receiver outputs will be high. The DS90C032 is offered in SOIC-16 package.


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments DS90C032 series Drivers Interface ICs

Here are some substitute components of the DS90C032 Integrated Circuits (ICs) Drivers Interface ICs:  DS90C031 - LVDS Quad CMOS Differential Line Driver ADN4666ARZ - LVDS Quad CMOS Differential Line Receiver