The Texas Instruments DS90CR288 series is a family of Specialized Interface ICs. These integrated circuits are designed to provide a reliable and efficient interface between different electronic components.
Texas Instruments DS90CR288 series Specialized Interface ICs
Comprehensive Guide to DS90CR288 Integrated Circuits (ICs) Specialized Interface ICs
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments DS90CR288 series Specialized Interface ICs products.
FEATURES
- High-speed data transfer
- Low power consumption
Applications
- Industrial transport (non-car & non-light truck)
- Advanced driver assistance systems (ADAS)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| DS90CR288AMTDX | IC INTERFACE SPECIALIZED 56TSSOP | 50 | RFQ |
| DS90CR288AMTDX/NOPB | IC INTERFACE SPECIALIZED 56TSSOP | 0 | RFQ |
| DS90CR288AMTD/NOPB | IC INTERFACE SPECIALIZED 56TSSOP | 300 | RFQ |
| DS90CR288AMTD | IC INTERFACE SPECIALIZED 56TSSOP | 27 | BUY |
| DS90CR288MTD | IC INTERFACE SPECIALIZED 56TSSOP | 2 | RFQ |
| DS90CR288MTDX | IC INTERFACE SPECIALIZED 56TSSOP | 0 | RFQ |
| DS90CR288ASLC/NOPB | IC INTFACE SPECIALIZED 64NFBGA | 0 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments DS90CR288 series Specialized Interface ICs
Analog Devices ADN2882: This is a high-speed, low-power, 28-bit channel link serializer/deserializer (SerDes) IC designed for LVDS video and data transmission. It offers similar functionality to the DS90CR288 series and can be used in applications such as flat panel displays, digital signage, and video interfaces. Maxim Integrated MAX9209/MAX9210: These are 21-bit LVDS serializers and deserializers designed for high-speed data and video transmission. They provide LVDS interface conversion for parallel video data and are suitable for applications like automotive infotainment, industrial automation, and medical imaging. NXP PTN3460: This is a DisplayPort-to-LVDS bridge IC that converts DisplayPort video signals to LVDS format. It can be used in applications where LVDS display panels need to be connected to a DisplayPort source, such as in laptops, tablets, and monitors. ON Semiconductor NB7V72: This is a dual 2:1 multiplexer and 1:2 demultiplexer IC with LVDS inputs and outputs. It can be used for interfacing LVDS signals with different devices and is suitable for applications such as video distribution, signal routing, and switching. Maxim Integrated MAX9249/MAX9250: These are serializers and deserializers designed for high-speed video and data transmission over coaxial cables. They support LVDS interface conversion and can be used in automotive applications, including surround-view cameras and ADAS (Advanced Driver Assistance Systems). These are just a few examples of similar products or substitute components that provide LVDS interface functionality for video and data transmission. When selecting a substitute component, it is important to consider your specific requirements, such as data bandwidth, power consumption, interface compatibility, and any additional features needed for your application. Share Like Dislike Tell me more. Can you provide more information about the power consumption and data bandwidth of the Analog Devices ADN2882? Are there any other manufacturers that offer DisplayPort-to-LVDS bridge ICs similar to the NXP PTN3460? Can you recommend any LVDS serializers and deserializers specifically designed for medical imaging applications?
What are the differences between DS90CR288 and DS90CR287?
Data Conversion: The DS90CR288 receiver converts four LVDS data streams back into 28 bits of LVCMOS/LVTTL data. On the other hand, the DS90CR287 transmitter converts 28 bits of LVCMOS/LVTTL data into four LVDS data streams


Product
Brand
Articles
Tools