web counter

Texas Instruments TXS02612 series Specialized Interface ICs

Comprehensive Guide to TXS02612 Integrated Circuits (ICs) Specialized Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TXS02612 series Specialized Interface ICs products.

FEATURES

  • Designed to interface the cell phone baseband with external SDIO peripherals
  • Includes a 6-channel SPDT switch with voltage-level translation capability
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TXS02612RTWRIC SDIO PORT EXPANDER 24WQFN10000RFQ
TXS02612ZQSRIC SDIO PORT EXPANDER 24BGA0RFQ
Technical Documents

The TXS02612 is designed to interface the cell phone baseband with external SDIO peripherals. The device includes a 6-channel SPDT switch with voltage-level translation capability. This allows a single SDIO port to be interfaced with two SDIO peripherals. The TXS02612 has three separate supply rails that operate over the full range of 1.1 V to 3.6 V 

Frequently Asked Questions

Can you tell me more about SDIO peripherals?

SDIO stands for Secure Digital Input Output. It is an interface designed as an extension for the existing SD card standard, to allow connecting different peripherals to the host with the standard SD controller. Nowadays it’s extensively used to connect WiFi/Bluetooth chips on ARM boards, like Wandboard, Raspberry Pi 3/4 or Banana Pi