web counter

Texas Instruments Excalibur™ series Linear Amplifiers

Introduction, stock information and FAQs of Excalibur™ series Instrumentational OP Amps

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent stock and cost data of Texas Instruments Excalibur™ series Instrumentational OP Amps.

Applications

  • Factory automation & control
  • Medical
  • Test & measurement
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
OPA237NA/3KIC OPAMP GP 1.5MHZ SOT23-50RFQ
Technical Documents

Texas Instruments Excalibur™ series Linear Amplifiers are a family of high-performance, low-noise, wideband amplifiers designed for use in a variety of applications. These amplifiers feature high linearity, low distortion, and wide bandwidths, making them ideal for use in communications, instrumentation, and test and measurement systems. The Excalibur™ series amplifiers are available in a variety of gain and power levels, and offer excellent performance in a wide range of operating conditions. With their low noise and high linearity, these amplifiers are ideal for applications requiring high-fidelity signal amplification.


Features


• Low power consumption

• High speed operation

• Low noise

• High input impedance

• High output current

• High slew rate

• High common-mode rejection ratio

• Low offset voltage

• Low distortion

• High gain accuracy

• High output voltage swing


Applications


• Instrumentation amplifiers

• Signal conditioning

• Data acquisition

• Medical instrumentation

• Industrial control

• Automotive systems

• Audio systems

• Power supplies

• Test and measurement equipment

• Telecommunications systems


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Excalibur™ series Linear - Amplifiers?

1. Analog Devices AD844x Series 2. Maxim MAX9938 Series 3. Linear Technology LT6202 Series 4. STMicroelectronics L6202 Series 5. NXP Semiconductors TDA8444 Series 6. ON Semiconductor MC33063 Series 7. Infineon Technologies TLE4274 Series 8. Microchip Technology MCP6V51 Series 9. Fairchild Semiconductor FAN7888 Series 10. ROHM Semiconductor BD9G101 Series

What are the differences between the types of Texas Instruments Excalibur™ series Linear - Amplifiers?

1. Power Output: The Excalibur series of linear amplifiers come in a variety of power output levels, ranging from 1 watt to 500 watts.  2. Frequency Range: The Excalibur series of linear amplifiers come in a variety of frequency ranges, ranging from 10 kHz to 6 GHz.  3. Gain: The Excalibur series of linear amplifiers come in a variety of gain levels, ranging from 10 dB to 60 dB.  4. Noise Figure: The Excalibur series of linear amplifiers come in a variety of noise figures, ranging from 0.5 dB to 5 dB.  5. Input/Output Impedance: The Excalibur series of linear amplifiers come in a variety of input/output impedances, ranging from 50 ohms to 600 ohms.  6. Control Options: The Excalibur series of linear amplifiers come with a variety of control options, including manual, remote, and computer control.