web counter

Texas Instruments FemtoFET™ series Transistors - FETs, MOSFETs - Single

Introduction, stock information and FAQs of FemtoFET™ series Single MOSFETs Transistors

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments FemtoFET™ series Single MOSFETs Transistors.

Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CSD23381F4TMOSFET P-CH 12V 3PICOSTAR5RFQ
CSD23382F4TMOSFET P-CH 12V 3.5A 3PICOSTAR165RFQ
CSD17585F5TMOSFET N-CH 30V 5.9A PICOSTAR250RFQ
CSD17313Q2TEXAS INSTRUMENTS - CSD17313Q2 - MOSFET Transistor, N Channel, 5 A, 30 V, 0.024 ohm, 8 V, 1.3 V7610RFQ
CSD25310Q2T20-V P-CHANNEL NEXFET POWER MOSF0RFQ
CSD22206WTMOSFET P-CHANNEL 8V 5A 9-DSBGA7000RFQ
CSD17579Q5AMOSFET N-CH 30V 25A 8VSON9000RFQ
CSD19533KCSMOSFET N-CH 100V 86A TO220-35500RFQ
CSD19505KCSMOSFET N-CH 80V 150A TO-2206810RFQ
CSD17552Q3AMOSFET N-CH 30V 15A 8SON3083RFQ
CSD17310Q5AMOSFET N-CH 30V 100A 8SON1000RFQ
CSD19531Q5ATTEXAS INSTRUMENTS CSD19531Q5ATMOSFET Transistor, N Channel, 100 A, 100 V, 0.0053 ohm, 10 V, 2.7 V2750RFQ
CSD17579Q3ATMOSFET N-CH 30V 35A 8VSON750RFQ
CSD16404Q5AMOSFET N-CH 25V 81A 8-SON16058RFQ
CSD16322Q5In a Pack of 5, N-Channel MOSFET, 97 A, 25 V, 8-Pin SON Texas Instruments CSD16322Q542000RFQ
CSD17308Q3TMOSFET N-CH 30V 50A4750000RFQ
CSD25404Q3TMOSFET P-CH 20V 104A 8VSON150RFQ
CSD16340Q3TMOSFET N-CHANNEL 25V 60A 8VSON1500RFQ
CSD17311Q5MOSFET 30V N-Channel NexFET Power MOSFET955RFQ
CSD18503Q5ATTrans MOSFET N-CH 40V 19A 8-Pin VSONP T/R1250RFQ
Technical Documents

Description


Texas Instruments FemtoFET™ series Transistors are a family of ultra-low-power, high-performance field-effect transistors (FETs) and metal-oxide-semiconductor field-effect transistors (MOSFETs). These transistors are designed to provide superior performance in a wide range of applications, including power management, analog and digital signal processing, and RF communications. The FemtoFET™ series transistors feature ultra-low gate charge, low on-resistance, and low gate-to-source capacitance, making them ideal for high-speed switching and low-power applications. Additionally, these transistors are available in a variety of packages, including surface-mount, through-hole, and dual-in-line packages, making them suitable for a wide range of applications.



Features


1. Low on-resistance: FemtoFET™ series transistors offer low on-resistance, enabling higher current flow and improved power efficiency.


2. Low gate charge: FemtoFET™ series transistors feature low gate charge, allowing for faster switching speeds and improved system performance.


3. Low input capacitance: FemtoFET™ series transistors feature low input capacitance, allowing for improved signal integrity and reduced power consumption.


4. Low threshold voltage: FemtoFET™ series transistors feature low threshold voltage, allowing for improved system performance and reduced power consumption.



Applications


1. Automotive: FemtoFET™ series transistors are used in automotive applications such as powertrain, body electronics, and safety systems.


2. Industrial: FemtoFET™ series transistors are used in industrial applications such as motor control, power supplies, and lighting.


3. Consumer: FemtoFET™ series transistors are used in consumer applications such as home appliances, consumer electronics, and portable devices.


4. Medical: FemtoFET™ series transistors are used in medical applications such as medical imaging, diagnostics, and patient monitoring.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments FemtoFET™ series Transistors - FETs, MOSFETs - Single?

1. ON Semiconductor N-Channel MOSFETs 2. Vishay Siliconix N-Channel MOSFETs 3. Infineon Technologies N-Channel MOSFETs 4. STMicroelectronics N-Channel MOSFETs 5. Fairchild Semiconductor N-Channel MOSFETs 6. Toshiba N-Channel MOSFETs 7. Renesas Electronics N-Channel MOSFETs 8. NXP Semiconductors N-Channel MOSFETs 9. Analog Devices N-Channel MOSFETs 10. Maxim Integrated N-Channel MOSFETs

What are the differences between the types of Texas Instruments FemtoFET™ series Transistors - FETs, MOSFETs - Single?

FETs: Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. FETs are typically used in low-power applications and are available in both N-channel and P-channel varieties.  MOSFETs: Metal-Oxide-Semiconductor Field-Effect Transistors are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. MOSFETs are typically used in high-power applications and are available in both N-channel and P-channel varieties.  Single: Single-gate FETs are three-terminal devices that use an electric field to control the flow of current. They are used in a variety of applications, including amplifiers, switches, and voltage regulators. Single-gate FETs are typically used in low-power applications and are available in both N-channel and P-channel varieties.