web counter

Texas Instruments ISO1412 series Drivers Interface ICs

Comprehensive Guide to ISO1412 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1412 series Drivers Interface ICs products.

FEATURES

  • Compatible with TIA/EIA-485-A
  • PROFIBUS compatible at 5-V bus-side supply
  • Bus I/O protection
  • ± 30 kV HBM
  • ±16 kV IEC 61000-4-2 Contact discharge
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISO1412BDWRTRANSCEIVER10000RFQ
ISO1412DWRTRANSCEIVER15000BUY
ISO1412BDW5-kVrms Isolated RS-485/RS-422 Transceiver with Robust EMC Full Duplex 16-Pin SOIC55RFQ
ISO1412DWIC TRANSCEIVER FULL 1/1 16SOIC0BUY
Technical Documents

The Texas Instruments ISO1412 series is a family of 5-kVRMS Isolated RS-485/RS-422 Transceivers with robust EMC. The ISO1412 is designed for bidirectional data transmission on multipoint bus transmission lines. The ISO1412 provides a full-duplex interface between the bus and the logic levels of the host system. The device is available in a 16-pin SOIC package。

Frequently Asked Questions

Where can we use Texas Instruments ISO1412 series Drivers Interface ICs

The Texas Instruments ISO1412 series Drivers Interface ICs can be used in various applications such as:  Industrial automation Building automation HVAC systems Security systems