web counter

Texas Instruments ISO1430 series Drivers Interface ICs

Comprehensive Guide to ISO1430 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1430 series Drivers Interface ICs products.

FEATURES

  • Compatible with TIA/EIA-485-A
  • PROFIBUS compatible at 5-V bus-side supply
  • Bus I/O protection
  • ± 30 kV HBM
  • ±16 kV IEC 61000-4-2 Contact discharge
  • ± 4 kV IEC 61000-4-4 Electrical fast transient
Applications

  • Factory automation & control
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
ISO1430BDW5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 12515000RFQ
ISO1430DW5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 125358RFQ
ISO1430DWRTRANSCEIVER10000BUY
ISO1430BDWRTRANSCEIVER2500RFQ
Technical Documents

The Texas Instruments ISO1430 series is a family of isolated RS-422/RS-485 transceivers that provide 12-Mbps data transmission rates with 5-kVrms isolation and EMC protection. The ISO1430 series is designed to operate in harsh industrial environments and is suitable for applications such as industrial automation, motor control, and power delivery systems.

Frequently Asked Questions

Where can we use Texas Instruments ISO1430 series Drivers Interface ICs

The Texas Instruments ISO1430 series is designed to operate in harsh industrial environments and is suitable for applications such as industrial automation, motor control, and power delivery systems .