web counter

Texas Instruments ISO1450 series Drivers Interface ICs

Comprehensive Guide to ISO1450 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1450 series Drivers Interface ICs products.

FEATURES

  • They are integrated circuits that are used as drivers, receivers, and transceivers.
  • They provide EMC protection.
  • They are capable of half-duplex communication at speeds of up to 50 Mbps.
  • They are capable of providing 5-kVrms isolation for RS-485 and RS-422 transceivers.
  • They are available in a 16-SOIC package and can operate in temperatures ranging from -40°C to 125°C
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISO1450DWTRANSCEIVER0RFQ
ISO1450BDWRTRANSCEIVER2RFQ
ISO1450DWRTRANSCEIVER12296BUY
ISO1450BDWIsolated RS-485/RS-422 Transceiver with Robust EMC 5kVRMS 50Mbps 16-Pin SOIC Tube288BUY
Technical Documents

The Texas Instruments ISO1450 series Drivers Interface ICs are integrated circuits that are used as drivers, receivers, and transceivers. They are designed to provide EMC protection and are capable of half-duplex communication at speeds of up to 50 Mbps. The ISO1450 series is also capable of providing 5-kVrms isolation for RS-485 and RS-422 transceivers. The ISO1450 series is available in a 16-SOIC package and can operate in temperatures ranging from -40°C to 125°C.


Frequently Asked Questions

Where can we use Texas Instruments ISO1450 series Drivers Interface ICs

The Texas Instruments ISO1450 series Drivers Interface ICs can be used in various applications such as industrial automation, building automation, and process control

What is the difference between ISO1450 and ISO1410 series?

The Texas Instruments ISO1450 series Drivers Interface ICs and ISO1410 series Drivers Interface ICs are both integrated circuits that are used as drivers, receivers, and transceivers. However, the ISO1450 series provides EMC protection and is capable of half-duplex communication at speeds of up to 50 Mbps. The ISO1450 series is also capable of providing 5-kVrms isolation for RS-485 and RS-422 transceivers