web counter

Texas Instruments ISO1452 series Drivers Interface ICs

Comprehensive Guide to ISO1452 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments ISO1452 series Drivers Interface ICs products.

FEATURES

  • Compatible with TIA/EIA-485-A
  • PROFIBUS compatible at 5-V bus-side supply
  • Bus I/O protection
  • ± 30 kV HBM
  • Low-EMI 500-kbps, 12 Mbps and 50 Mbps Data Rates
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
ISO1452DWRTRANSCEIVER2000RFQ
ISO1452BDW5-kVrms isolated RS-485/RS-422 transceiver with robust EMC 16-SOIC -40 to 125480RFQ
ISO1452BDWRTRANSCEIVER33RFQ
ISO1452DWIsolated RS-485/RS-422 Transceiver with Robust EMC 5kVRMS 50Mbps 16-Pin SOIC Tube5000RFQ
Technical Documents

The Texas Instruments ISO1452 series Drivers Interface ICs are isolated RS-485 and RS-422 transceivers that are designed for use in applications that require high-speed or low-power data transmission over long distances. These ICs are EMC protected and can transmit data at speeds of up to 50 Mbps.

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments ISO1452 series Drivers Interface ICs

Some similar products or substitute components of Texas Instruments ISO1452 series Drivers Interface ICs are:  MAX14850. ADM2485. ADM2486. ADM2487. ADM2489.

Where can we use Texas Instruments ISO1452 series Drivers Interface ICs

Texas Instruments ISO1452 series Drivers Interface ICs are designed for use in applications that require high-speed or low-power data transmission over long distances. They are ideal for use in industrial automation, building automation, and process control systems.