web counter

Texas Instruments LM1084 series Linear Voltage Regulators

Comprehensive Guide to LM1084 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM1084 series Linear Voltage Regulators products.

FEATURES

  • Maximum dropout of 1.5V at 5A of load current
  • Available in an adjustable version
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LM1084IS-12/NOPBIC REG LIN 12V 5A DDPAK/TO263-30RFQ
LM1084IS-ADJ/NOPBIC REG LIN POS ADJ 5A DDPAK721RFQ
LM1084ISX-3.3/NOPBIC REG LIN 3.3V 5A DDPAK/TO263-368RFQ
LM1084ISX-5.0/NOPBIC REG LIN 5V 5A DDPAK/TO263-310000RFQ
LM1084IS-ADJIC REG LIN POS ADJ 5A DDPAK0BUY
LM1084IS-5.0/NOPBIC REG LIN 5V 5A DDPAK/TO263-3331RFQ
LM1084IS-3.3/NOPBIC REG LIN 3.3V 5A DDPAK/TO263-310254BUY
LM1084IT-12/NOPBIC REG LINEAR 12V 5A TO220-327036RFQ
LM1084ISX-12/NOPBIC REG LIN 12V 5A DDPAK/TO263-327041RFQ
LM1084ISX-ADJ/NOPBIC REG LIN POS ADJ 5A DDPAK10000RFQ
LM1084IT-5.0/NOPBIC REG LINEAR 5V 5A TO220-33326BUY
LM1084IT-3.3/NOPBIC REG LINEAR 3.3V 5A TO220-35680BUY
LM1084IT-ADJ/NOPBIC REG LINEAR POS ADJ 5A TO220-37235BUY
Technical Documents

The LM1084 is a 5.5-A, 29-V, linear voltage regulator that is part of the LM1084 series of low dropout voltage positive regulators with a maximum dropout of 1.5V at 5A of load current

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM1084 series Linear Voltage Regulators

Analog Devices ADP Series Linear Voltage Regulators: Analog Devices offers a range of linear voltage regulators under the ADP series, which provide stable and regulated voltage output with low dropout voltage. These regulators offer low noise, high PSRR (Power Supply Rejection Ratio), and thermal shutdown protection.  ON Semiconductor NCP Series Linear Voltage Regulators: ON Semiconductor provides the NCP series of linear voltage regulators, which offer stable and regulated voltage output with low dropout voltage and low quiescent current. These regulators are available in various fixed and adjustable output voltage options.  Maxim Integrated MAX Series Linear Voltage Regulators: Maxim Integrated offers the MAX series of linear voltage regulators, which provide stable and regulated voltage output with low dropout voltage. These regulators feature low quiescent current, thermal protection, and excellent line and load regulation.

How to choose a linear regulator for my project?

Input voltage range Output voltage Output current Power dissipation Efficiency