web counter

Texas Instruments LM5109 series Gate Drivers ICs

Comprehensive Guide to LM5109 Integrated Circuits (ICs) Gate Drivers ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LM5109 series Gate Drivers ICs products.

FEATURES

  • The floating high-side driver is capable of working with rail voltages up to 100V
  • Fast propagation times (27 ns typical)
Applications

  • Industrial transport (non-car & non-light truck)
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
LM5109ASDXIC GATE DRVR HALF-BRIDGE 8WSON0RFQ
LM5109AMAIC GATE DRVR HALF-BRIDGE 8SOIC5RFQ
LM5109MAIC GATE DRVR HALF-BRIDGE 8SOIC329RFQ
LM5109BSDXIC GATE DRVR HALF-BRIDGE 8WSON40RFQ
LM5109ASD/NOPBIC GATE DRVR HALF-BRIDGE 8WSON15000RFQ
LM5109BMA/NOPBIC GATE DRVR HALF-BRIDGE 8SOIC40BUY
LM5109BMAX/NOPBIC GATE DRVR HALF-BRIDGE 8SOIC10000RFQ
LM5109MA/NOPBIC GATE DRVR HALF-BRIDGE 8SOIC341BUY
LM5109ASDIC GATE DRVR HALF-BRIDGE 8WSON1BUY
LM5109MAXIC GATE DRVR HALF-BRIDGE 8SOIC0RFQ
LM5109BMAIC GATE DRVR HALF-BRIDGE 8SOIC5000RFQ
LM5109BSDX/NOPBIC GATE DRVR HALF-BRIDGE 8WSON1BUY
LM5109ASDX/NOPBIC GATE DRVR HALF-BRIDGE 8WSON9258BUY
LM5109BQNGTRQ1Driver 1A 2-OUT High and Low Side Half Brdg Non-Inv Automotive 8-Pin WSON EP T/R5050BUY
LM5109MAX/NOPBIC GATE DRVR HALF-BRIDGE 8SOIC9000BUY
LM5109AMA/NOPBIC GATE DRVR HALF-BRIDGE 8SOIC73551BUY
LM5109BQNGTTQ1IC GATE DRIVER HALF BRIDGE 8WSON13000RFQ
LM5109BSDIC GATE DRVR HALF-BRIDGE 8WSON3500RFQ
LM5109BMAXIC GATE DRVR HALF-BRIDGE 8SOIC3000RFQ
LM5109AMAXIC GATE DRVR HALF-BRIDGE 8SOIC7000RFQ
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LM5109 series Gate Drivers ICs

Infineon Technologies IR2110: The IR2110 is a high-voltage gate driver IC that can be used as an alternative to the LM5109. It offers similar functionality and is commonly used in motor drives, power inverters, and other high-power applications.  Analog Devices ADuM4223: The ADuM4223 is an isolated gate driver IC that provides high-voltage isolation and gate drive capabilities. It can be used as a substitute for the LM5109 in applications that require isolation between the control circuitry and power devices.  STMicroelectronics VND5E050AK: The VND5E050AK is a smart power high-side driver IC that can be used in place of the LM5109 for high-voltage switching applications. It offers built-in protection features and is suitable for automotive, industrial, and consumer applications.

Choosing the right gate driver for your application depends on several factors such as the type of power switch you are using, the voltage and current ratings of the switch, the switching frequency, and the required output power.