web counter

Texas Instruments UCC37323 series Gate Drivers ICs

Comprehensive Guide to UCC37323 Integrated Circuits (ICs) Gate Drivers ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UCC37323 series Gate Drivers ICs products.

FEATURES

  • ±4 A Drive Current at the Miller Plateau Region
  • Constant-Current Even at Low Supply Voltages
Applications

  • Industrial transport (non-car & non-light truck)
  • Motor drives
Associated Products

Part NumberDescriptionStockRFQ
UCC37323PIC DUAL HS PWR FET DRVR 8-DIP3892RFQ
UCC37323DRIC DUAL HS POWER FET DRIVR 8SOIC4682BUY
UCC37323DIC DUAL HS PWR FET DRVR 8-SOIC476BUY
UCC37323DGNRIC DUAL HS PWR FET DRVR 8-MSOP15000BUY
UCC37323DGNIC DUAL HS PWR FET DRVR 8-MSOP33690BUY
Technical Documents

Texas Instruments UCC37323 series Gate Drivers ICs are a comprehensive portfolio of isolated, half-bridge and low-side gate drivers that support IGBTs, GaNFETs and SiCFETs. They are designed to efficiently and reliably drive any power switch at any power level for any application

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments UCC37323 series Gate Drivers ICs

Infineon Technologies - IR2110: The IR2110 is a popular gate driver IC that provides high voltage, high-speed switching for power MOSFETs and IGBTs. It offers similar features to the UCC37323, including dual-channel operation, high output current, and protection features.  STMicroelectronics - STGAP2S: The STGAP2S is a dual-channel gate driver IC designed for high-power applications. It offers fast switching times, high peak output current, and integrated protection features. It can be used as a substitute for the UCC37323 in various power electronics applications.  ON Semiconductor - NCP51530: The NCP51530 is a dual-channel gate driver IC suitable for driving MOSFETs and IGBTs. It provides high output current, fast switching speeds, and integrated protection features. It can be used in applications similar to the UCC37323.

How do I choose a gate driver for my application?

Voltage and current requirements of the gate driver The type of power switch being driven The switching frequency of the power switch The isolation requirements of the application The thermal performance of the gate driver.