web counter

Microchip Technology MIC4452 series Gate Drivers ICs

Comprehensive Guide to MIC4452 Integrated Circuits (ICs) Gate Drivers ICs

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology MIC4452 series Gate Drivers ICs products.

FEATURES

  • 12A-Peak Low-Side MOSFET Driver
  • Low-side gate driver IC
Applications

  • Motor drives
  • Power delivery
Associated Products

Part NumberDescriptionStockRFQ
MIC4452BMIC DRIVER MOSF 12A LO SIDE 8SOIC3RFQ
MIC4452BNDriver 12A 1-OUT Lo Side Non-Inv 8-Pin PDIP200RFQ
MIC4452YMIC DRIVER MOSFET 12A HS 8-SOIC0RFQ
MIC4452YNIC DRIVER MOSF 12A LO SIDE 8DIP0BUY
MIC4452ABM-TRIC GATE DRVR LOW-SIDE 8SOIC0RFQ
MIC4452VMIC DRIVER MOSFET 12A HIGH SPEED6000RFQ
MIC4452BM-TRIC GATE DRVR LOW-SIDE 8SOIC49RFQ
MIC4452ABNIC DRIVER MOSFET 12A HS 8-DIP0RFQ
MIC4452ABMIC DRIVER MOSFET 12A HS 8-SOIC0RFQ
MIC4452VM-TRIC DRIVER MOSFET 12A HIGH SPEED10108BUY
MIC4452YM-TRIC DRIVER MOSF 12A LO SIDE 8SOIC10RFQ
MIC4452CTDriver 12A 1-OUT Lo Side Non-Inv 5-Pin(5+Tab) TO-2200RFQ
MIC4452ZTDriver; gate driver; 12A; Channels: 1; 4.5÷18V; 2MHz; TO220-50BUY
Technical Documents

The Microchip Technology MIC4452 series is a family of high-speed, high-current gate driver ICs designed to drive power MOSFETs and IGBTs in various power control applications. These gate drivers provide efficient and reliable switching of power devices, enabling precise control of power conversion and amplification systems.

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology MIC4452 series Gate Drivers ICs

Texas Instruments UCC2752x: The UCC2752x series from Texas Instruments is a family of high-speed gate drivers suitable for driving power MOSFETs and IGBTs. They offer similar features to the MIC4452 series, including high-speed switching, high-current drive capability, and under-voltage lockout protection.  Infineon Technologies IR211x: The IR211x series from Infineon Technologies is a family of high-speed gate driver ICs designed for driving power MOSFETs and IGBTs. They provide features such as high-current drive capability, under-voltage lockout protection, and robust output short-circuit protection.  ON Semiconductor FAN31xx: The FAN31xx series from ON Semiconductor is a family of gate driver ICs suitable for high-speed switching of power MOSFETs and IGBTs. They offer features like high-current drive capability, under-voltage lockout protection, and matched rise and fall times.

What is the difference between MIC4452 and other Gate Drivers ICs?

High-Speed and High-Current Drive: The MIC4452 is designed for high-speed switching applications and offers high-current drive capability. It can deliver high peak output currents, allowing for efficient control of power MOSFETs and IGBTs.  Wide Input Voltage Range: The MIC4452 gate driver IC operates with a wide input voltage range, typically from 4.5V to 18V. This wide range allows for compatibility with various power supply voltages in different applications.