The UCC21530 is an isolated dual-channel gate driver with 4-A source and 6-A sink peak current. It is designed to drive IGBTs, Si MOSFETs, and SiC MOSFETs up to 5-MHz with best-in-class propagation delay and pulse-width distortion. The input side is isolated from the two output drivers by a 5.7-kVRMS reinforced isolation barrier
Texas Instruments UCC21530 series Gate Drivers ICs
Comprehensive Guide to UCC21530 Integrated Circuits (ICs) Gate Drivers ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments UCC21530 series Gate Drivers ICs products.
FEATURES
- Isolated dual-channel gate driver with 4-A source and 6-A sink peak current
- Best-in-class propagation delay and pulse-width distortion
Applications
- Motor drives
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| UCC21530DWK | IC GATE DRVR ISOLATED | 88 | RFQ |
| UCC21530QDWKQ1 | IC GATE DRVR ISOLATED | 1680 | BUY |
| UCC21530DWKR | IC GATE DRVR ISOLATED | 540 | RFQ |
| UCC21530QDWKRQ1 | Isolated Dual-Channel Gate Driver 6A 2-Output High Side/Low Side/Half-Bridge 14-Pin SOIC T/R | 6584 | RFQ |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments UCC21530 series Gate Drivers ICs
Infineon Technologies EiceDRIVER™ 1EDI: The EiceDRIVER™ 1EDI series consists of gate driver ICs designed for driving power MOSFETs and IGBTs in high-power applications. They offer similar features and performance to the UCC21530 and are available in various voltage and current rating options. Analog Devices ADuM4135: The ADuM4135 is a gate driver IC designed for driving power MOSFETs and IGBTs. It provides isolated gate driving capability and offers features such as UVLO (under-voltage lockout) and active Miller clamping for enhanced performance. ON Semiconductor NCP5214: The NCP5214 is a high-voltage gate driver IC suitable for driving power MOSFETs and IGBTs. It offers high output current capability and features such as UVLO, deadtime control, and integrated bootstrap diode.
How do I choose a gate driver for my application?
The type of driver that is required for your application. The voltage and current requirements of the gate driver. The switching frequency of the application. The isolation requirements of the application. The thermal performance of the gate driver.


Product
Brand
Articles
Tools