web counter

Texas Instruments LP38513 series Linear Voltage Regulators

Comprehensive Guide to LP38513 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments LP38513 series Linear Voltage Regulators products.

FEATURES

  • Input Supply Voltage 2.25V to 5.5V
  • Conversions from 2.5-V Rail to 1.8-V Rail
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
LP38513S-1.8/NOPBIC REG LIN 1.8V 3A DDPAK/TO263-51000BUY
LP38513SX-1.8/NOPBIC REG LIN 1.8V 3A DDPAK/TO263-51000RFQ
LP38513T-1.8/NOPBIC REG LINEAR 1.8V 3A TO220-513885RFQ
LP38513TJ-ADJ/NOPBIC REG LIN POS ADJ 3A TO263 THIN0RFQ
Technical Documents

The LP38513 is a fast response, ultra-low-dropout linear regulator that operates from a 2.25-V to 5.5-V input supply. This linear regulator responds very quickly to step changes in line or load conditions, making it suitable for low-voltage microprocessor applications

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments LP38513 series Linear Voltage Regulators

Analog Devices ADP7104: The ADP7104 is a low dropout (LDO) linear voltage regulator with similar voltage and current ratings as the LP38513. It offers high accuracy, low noise, and excellent line and load regulation.  Maxim Integrated MAX8887: The MAX8887 is an LDO linear voltage regulator that provides low dropout voltage, high PSRR (power supply rejection ratio), and low output noise. It is suitable for applications requiring high performance and low power consumption.  ON Semiconductor NCP4586: The NCP4586 is a low dropout linear voltage regulator designed for applications requiring high accuracy and low quiescent current. It offers excellent load and line regulation, making it suitable for various electronic devices.

Can I use this regulator for audio applications?

Yes, you can use the LP38513 series Linear Voltage Regulators for audio applications. However, you should be aware that the output voltage accuracy is specified at ±2.6% with TJ from 0°C to +125°C.