web counter

Texas Instruments MAX202 series Drivers Interface ICs

Comprehensive Guide to MAX202 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments MAX202 series Drivers Interface ICs products.

FEATURES

  • ESD protection
  • Input voltage range
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
MAX202IDRIC TXRX DUAL RS232 5V 16-SOIC80RFQ
MAX202CDRE4IC TRANSCEIVER FULL 2/2 16SOIC12BUY
MAX202CDWDual Transmitter/Receiver RS-232 16-Pin SOIC Tube65680BUY
MAX202CDWRIC TXRX DUAL RS232 5V 16-SOIC187BUY
MAX202CPW5-V Dual S-232 Line Driver/ eceiver with +/-15 kV ESD Protection 16-TSSOP 0 to 709RFQ
MAX202IDIC TRANSCEIVER FULL 2/2 16SOIC20RFQ
MAX202CPWRIC TXRX DUAL RS232 5V 16-TSSOP15000BUY
MAX202IDG4LINE DRIVER/RECEIVER, 5V, ESD, 2026001BUY
MAX202IDE4IC TRANSCEIVER FULL 2/2 16SOIC45BUY
MAX202CDRIC, LINE DRIVER/RECEIVER1497RFQ
MAX202IPWIC TRANSCEIVER FULL 2/2 16TSSOP72RFQ
MAX202IPWRE4IC TRANSCEIVER FULL 2/2 16TSSOP9BUY
MAX202IPWRIC TXRX DUAL RS232 5V 16-TSSOP0RFQ
MAX202CDLINE DRIVER, DUAL 5V, SMD, SOIC16714RFQ
MAX202IDWDual Transmitter/Receiver RS-232 16-Pin SOIC Tube15000BUY
MAX202IDWRIC TXRX DUAL RS232 5V 16-SOIC6400BUY
Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments MAX202 series Drivers Interface ICs

Maxim Integrated MAX232: The MAX232 is a popular alternative to the MAX202 series. It is a dual transmitter/receiver IC that converts the RS-232 voltage levels to TTL/CMOS levels and vice versa. It provides similar features and performance characteristics and is widely used in RS-232 communication applications.  Analog Devices ADM232A: The ADM232A is another alternative for RS-232 interface applications. It is a dual driver/receiver IC that offers ESD protection and voltage level conversion between RS-232 and TTL/CMOS logic levels. It is commonly used in industrial, medical, and communication systems.  Exar SP232E: The SP232E is a dual driver/receiver IC designed for RS-232 communication applications. It provides ESD protection, voltage level conversion, and low power consumption. It is suitable for applications such as point-of-sale systems, industrial automation, and data communication equipment.

Texas Instruments MAX202 series Drivers Interface ICs substitutes

The MAX202 and MAX3232 are both dual RS-232 line driver/receiver ICs manufactured by Texas Instruments. The MAX202 is a 5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV ESD protection