web counter

Texas Instruments SN75117 series Drivers Interface ICs

Comprehensive Guide to SN75117 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments SN75117 series Drivers Interface ICs products.

FEATURES

  • Differential transmit and receive capability for balanced communication lines.
  • Designed to meet the requirements of TIA/EIA-422-B and ITU (formerly CCITT) Recommendation V.11.
  • Characterized for operation over the full military temperature range of -55°C to 125°C.
  • Single 5-V Supply.
  • 3-State Driver Output Circuitry
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SN75117PIC TRANSCEIVER FULL 1/1 8DIP52RFQ
Technical Documents

The SN75117 series of differential line transceivers are designed to meet the requirements of TIA/EIA-422-B and ITU (formerly CCITT) Recommendation V.11. These devices are designed to provide differential transmit and receive capability for balanced communication lines. The SN75117 is characterized for operation over the full military temperature range of -55°C to 125°C. 

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments SN75117 series Drivers Interface ICs

Here are some similar products or substitute components of Texas Instruments SN75117 series Drivers Interface ICs:  SN751177, SN751177N, SN751177NE4, SNJ55118, SN55116.

Where can we use Texas Instruments SN75117 series Drivers Interface ICs

The SN75117 series of differential line transceivers are designed to meet the requirements of TIA/EIA-422-B and ITU (formerly CCITT) Recommendation V.11. These devices are designed to provide differential transmit and receive capability for balanced communication lines. They are used in applications such as RS-422 and RS-485 communication systems, multipoint transmission systems, and industrial control systems .