web counter

Texas Instruments SoundPlus™ series Linear Amplifiers

Introduction, stock information and FAQs of SoundPlus™ series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments SoundPlus™ series Instrumentational OP Amps.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
OPA237NA/3KIC OPAMP GP 1.5MHZ SOT23-50RFQ
Technical Documents

Texas Instruments SoundPlus™ series Linear Amplifiers are a range of high-performance, low-power audio amplifiers designed to deliver superior sound quality and performance. These amplifiers are designed to provide a wide range of audio solutions for consumer, automotive, and professional audio applications. They feature low distortion, low noise, and high power efficiency, making them ideal for a variety of audio applications. The SoundPlus™ series amplifiers are available in a variety of configurations, including single-ended, differential, and bridge-tied load (BTL) designs. They also feature a wide range of gain settings, allowing for easy customization of the audio output. With their high performance and low power consumption, the SoundPlus™ series amplifiers are the perfect choice for any audio application.


Features


• Low noise: The Texas Instruments SoundPlus™ series Linear Amplifiers offer low noise performance, with a noise floor of -100 dBV.

• High slew rate: The amplifiers have a high slew rate of up to 1.5V/µs, allowing for fast response times.

• Low distortion: The amplifiers have low distortion levels, with THD+N of 0.0003%.

• High output power: The amplifiers can provide up to 10W of output power.

• Wide supply voltage range: The amplifiers can operate from a wide supply voltage range of 2.7V to 5.5V.


Applications


• Audio amplifiers: The Texas Instruments SoundPlus™ series Linear Amplifiers can be used in audio amplifiers for consumer and professional audio applications.

• Instrumentation amplifiers: The amplifiers can be used in instrumentation amplifiers for medical, industrial, and automotive applications.

• Operational amplifiers: The amplifiers can be used in operational amplifiers for signal conditioning and control applications.

• Buffer amplifiers: The amplifiers can be used in buffer amplifiers for driving high-impedance loads.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments SoundPlus™ series Linear - Amplifiers?

1. Analog Devices AD835x Series 2. Maxim Integrated MAX98400 Series 3. NXP Semiconductors TFA98xx Series 4. STMicroelectronics TDA7498 Series 5. ON Semiconductor NCP2820 Series 6. Cirrus Logic CS35L41 Series 7. ROHM BD54xx Series 8. Infineon TDA7492 Series 9. Texas Instruments TPA3118 Series 10. Silicon Labs Si470x Series

What are the differences between the types of Texas Instruments SoundPlus™ series Linear - Amplifiers?

1. Power Output: The SoundPlus™ series Linear Amplifiers come in a variety of power output levels, ranging from 1 watt to 100 watts.  2. Frequency Response: The frequency response of the SoundPlus™ series Linear Amplifiers varies depending on the model. Some models have a frequency response of 20 Hz to 20 kHz, while others have a frequency response of 10 Hz to 40 kHz.  3. Input Impedance: The input impedance of the SoundPlus™ series Linear Amplifiers varies depending on the model. Some models have an input impedance of 10 kOhms, while others have an input impedance of 20 kOhms.  4. Gain: The gain of the SoundPlus™ series Linear Amplifiers varies depending on the model. Some models have a gain of up to 40 dB, while others have a gain of up to 60 dB.  5. Output Impedance: The output impedance of the SoundPlus™ series Linear Amplifiers varies depending on the model. Some models have an output impedance of 4 Ohms, while others have an output impedance of 8 Ohms.