The Texas Instruments TCAN334 series is a 3.3-V CAN transceiver with CAN FD (Flexible Data Rate) that supports data rates up to 5 Mbps. It is designed for use in automotive and industrial applications. The TCAN334 series offers a low standby current of 5 µA and a low power-down current of 1 µA. It also features a wide common-mode range of -12 V to 12 V, which makes it suitable for use in harsh environments.
Texas Instruments TCAN334 series Drivers Interface ICs
Comprehensive Guide to TCAN334 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TCAN334 series Drivers Interface ICs products.
FEATURES
- 3.3-V Single supply operation Data rates up to 5 Mbps (TCAN33xG devices) Compatible with ISO 11898-2 SOIC-8 and SOT-23 package options Operating modes: Normal mode (all devices), Low power standby mode with wake (TCAN334), Silent mode (TCAN330, TCAN337)12
Applications
- Advanced driver assistance systems (ADAS)
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TCAN334GDCNT | IC TXRX CAN 3.3V SOT23-8 | 309 | BUY |
| TCAN334GDR | IC TXRX CAN 3.3V FD 8SOIC | 3200 | RFQ |
| TCAN334DR | IC TXRX CAN 3.3V 8SOIC | 8938 | RFQ |
| TCAN334DCNR | IC TXRX CAN 3.3V SOT23-8 | 3695 | RFQ |
| TCAN334D | CAN Interface IC 3.3-V CAN Transceivers 8-SOIC -40 to 125 | 9560 | BUY |
| TCAN334GD | CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 | 1542 | RFQ |
| TCAN334GDCNR | IC TXRX CAN 3.3V SOT23-8 | 14900 | RFQ |
| TCAN334DCNT | IC TXRX CAN 3.3V SOT23-8 | 250 | BUY |
Technical Documents
- Mult Devices Font 21/Apr/2018
- Mult Devices Font 21/Apr/2018
- TCAN334DR-Texas-Instruments-datasheet-64278859.pdf
- TCAN334DR-Texas-Instruments-datasheet-62333634.pdf
- TCAN334DR-Texas-Instruments-datasheet-62342812.pdf
- TCAN334DCNT-Texas-Instruments-datasheet-65712797.pdf
- TCAN334GDCNT-Texas-Instruments-datasheet-65712797.pdf
Frequently Asked Questions
Where can we use Texas Instruments TCAN334 series Drivers Interface ICs?
The Texas Instruments TCAN334 series is designed for use in automotive and industrial applications. It is a 3.3-V CAN transceiver with CAN FD (Flexible Data Rate) that supports data rates up to 5 Mbps. The TCAN334 series offers a low standby current of 5 µA and a low power-down current of 1 µA. It also features a wide common-mode range of -12 V to 12 V, which makes it suitable for use in harsh environments.


Product
Brand
Articles
Tools