web counter

Texas Instruments THS6002 series Drivers Interface ICs

Comprehensive Guide to THS6002 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THS6002 series Drivers Interface ICs products.

FEATURES

  • High output drive capability of ±100mA
  • 315 MHz Bandwidth (-3dB) With 100-Load
  • Low differential gain and phase error of 0.05% and 0.05°, respectively
  • Contains two high-current, high-speed drivers and two high-speed receivers
  • Can be configured differentially for driving and receiving signals over low-impedance lines
Applications

  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
THS6002IDWPDual Differential DSL Line Driver/Receiver 20-SO PowerPAD -40 to 853BUY
THS6002IDWPRDual Differential Line Driver/Receiver 20-SO PowerPAD -40 to 8518BUY
THS6002CDWPRG4IC DVR/RCVR DUAL DIFF 20SOPWRPAD0RFQ
THS6002CDWPG4IC DVR/RCVR DUAL DIFF 20SOPWRPAD42BUY
THS6002CDWPDual Differential DSL Line Driver/Receiver 20-SO PowerPAD 0 to 708325BUY
THS6002CDWPRIC, DIFF DRIVER/RECEIVER, DUAL, SOIC-200RFQ
Technical Documents

The THS6002 series of dual differential line drivers and receivers from Texas Instruments is designed for high-speed data transmission over long distances. The series includes the THS6002IDW and THS6002IDWP models. The THS6002IDW is a 14-pin SOIC package with a 4.9mm width, while the THS6002IDWP is a 14-pin TSSOP package with a 5mm width. Both models have a maximum operating temperature of 85°C and a minimum operating temperature of -40°C.

The THS6002 series features a high output drive capability of ±100mA and an output voltage swing of ±3V into a 50Ω load. It also has a low differential gain and phase error of 0.05% and 0.05°, respectively.


Frequently Asked Questions

Where can we use Texas Instruments THS6002 series Drivers Interface ICs

The THS6002 series of dual differential line drivers and receivers from Texas Instruments is ideally suited for asymmetrical digital subscriber line (ADSL) applications where it supports the G.lite standard. It can also be used in other applications that require high-speed data transmission over long distances. Let me know if you have any other questions.