The THVD1410 series from Texas Instruments is a half-duplex RS-485 transceiver designed for long-distance data transmission over twisted-pair cables. It has a wide supply voltage range of 3.3 V to 5 V and can operate at data rates up to 20 Mbps. The device is designed to operate in harsh industrial environments and has a wide operating temperature range of -40°C to +125°C. The THVD1410 series features a high ESD protection level of ±18 kV IEC air-gap discharge and ±8 kV contact discharge. The device also has a low standby current of 1 µA (typical) and a shutdown mode that reduces the supply current to less than 1 µA.
Texas Instruments THVD1410 series Drivers Interface ICs
Comprehensive Guide to THVD1410 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THVD1410 series Drivers Interface ICs products.
FEATURES
- 3.3 V to 5 V supply voltage range
- ±18 kV IEC air-gap discharge and ±8 kV contact discharge ESD protection
- Low standby current of 1 µA (typical) and shutdown mode that reduces the supply current to less than 1 µA
- Half-duplex RS-485 transceiver designed for long-distance data transmission over twisted-pair cables
- Wide operating temperature range of -40°C to +125°C
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| THVD1410D | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC Tube | 2565 | RFQ |
| THVD1410DGKR | TRANSCEIVER | 3000 | RFQ |
| THVD1410DR | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC T/R | 23318 | RFQ |
| THVD1410DGK | IC TRANSCEIVER | 174 | RFQ |
Technical Documents

Sorry, No Data.
Frequently Asked Questions
Where can we use Texas Instruments THVD1410 series Drivers Interface ICs
The THVD1410 series from Texas Instruments is designed for long-distance data transmission over twisted-pair cables and is suitable for use in harsh industrial environments. The device is commonly used in applications such as building automation systems, industrial control systems, and motor control.


Product
Brand
Articles
Tools