web counter

Texas Instruments THVD1451 series Drivers Interface ICs

Comprehensive Guide to THVD1451 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THVD1451 series Drivers Interface ICs products.

FEATURES

  • 3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection
  • Designed for half-duplex RS-485 applications
  • Compatible with 3.3-V and 5-V microcontrollers and microprocessors
  • Wide common-mode voltage range of -7 V to 12 V
  • Low standby current of 1 uA typical
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
THVD1451DTRANSCEIVER200RFQ
THVD1451DRBT3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SON -40 to 1251000BUY
THVD1451DR3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection 8-SOIC -40 to 1252500RFQ
THVD1451DRBRSingle Transmitter/Receiver RS-422/RS-485 8-Pin VSON EP T/R3000RFQ
Technical Documents

Sorry, No Data.

Texas Instruments THVD1451 series Drivers Interface ICs is a 3.3-V to 5-V RS-485 transceiver with ±18-kV IEC ESD protection. It is designed for half-duplex RS-485 applications. The THVD1451 is compatible with 3.3-V and 5-V microcontrollers and microprocessors. It has a wide common-mode voltage range of -7 V to 12 V. The device has a low standby current of 1 uA typical.

Frequently Asked Questions

Where can we use Texas Instruments THVD1451 series Drivers Interface ICs

Texas Instruments THVD1451 series Drivers Interface ICs is designed for half-duplex RS-485 applications. It is compatible with 3.3-V and 5-V microcontrollers and microprocessors. The device has a wide common-mode voltage range of -7 V to 12 V. The THVD1451 is used in various applications such as industrial automation, building automation, motor control, and HVAC.

What is the voltage range of THVD1451?

The device has a wide common-mode voltage range of -7 V to 12 V.