web counter

Texas Instruments THVD2450 series Drivers Interface ICs

Comprehensive Guide to THVD2450 Integrated Circuits (ICs) Drivers Interface ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments THVD2450 series Drivers Interface ICs products.

FEATURES

  • Integrated IEC ESD protection
  • Extended ±25-V input common-mode range
  • Enhanced receiver hysteresis for noise immunity
  • 50 Mbps data rate
  • Extended ambient temperature range: -40°C to 125°C
Applications

  • Building automation
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
THVD2450DR±70-V fault-protected 3.3-V to 5-V RS-485 transceiver with IEC ESD 8-SOIC -40 to 12510000RFQ
Technical Documents

Sorry, No Data.

The THVD2450 series is a fault-protected RS-485 transceiver that operates on a 3.3-V to 5-V supply voltage range. It is designed to operate in harsh industrial environments and is compliant with the IEC 61000-4-2 (ESD) standard. The device has a maximum data rate of 50 Mbps and can operate at temperatures ranging from -40°C to 125°C. The device has a half-duplex configuration and contains one driver and one receiver. The receiver has a hysteresis of 250 mV. The device is available in an 8-SOIC (0.154", 3.90mm Width) package.


Frequently Asked Questions

Where can we use Texas Instruments THVD2450 series Drivers Interface ICs

The THVD2450 series is designed to operate in harsh industrial environments and is compliant with the IEC 61000-4-2 (ESD) standard. It is used in applications such as:  Industrial automation Building automation Motor control Power delivery