The Texas Instruments TIOL111 series is a family of IO-Link device transceivers that implement the IO-Link interface for industrial bidirectional, point-to-point communication. When the device is connected to an IO-Link master through a three-wire interface, the master can initiate communication and exchange data with the remote node. The TIOL111 series is available in a 10-VSON package and has an operating temperature range of -40°C to 125°C.
Texas Instruments TIOL111 series Drivers Interface ICs
Comprehensive Guide to TIOL111 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TIOL111 series Drivers Interface ICs products.
FEATURES
- 7-V to 36-V Supply Voltage
- PNP, NPN or IO-Link Configurable Output
- IEC 61131-9 COM1, COM2 and COM3 Data Rate Support
- Low Residual Voltage of 1.75 V at 250 mA
- 50-mA to 350-mA Configurable Current Limit1
Applications
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TIOL111DMWT | IO-LINK DEVICE TRANSCEIVERS WITH | 200 | BUY |
| TIOL111DMWR | IO-LINK DEVICE TRANSCEIVERS WITH | 22889 | RFQ |
Frequently Asked Questions
Where can we use Texas Instruments TIOL111 series Drivers Interface ICs?
The TIOL111 series IO-Link device transceivers are used for industrial bidirectional, point-to-point communication. When the device is connected to an IO-Link master through a three-wire interface, the master can initiate communication and exchange data with the remote node.


Product
Brand
Articles
Tools