web counter

Texas Instruments TMDS141 series Specialized Interface ICs

Comprehensive Guide to TMDS141 Integrated Circuits (ICs) Specialized Interface ICs

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TMDS141 series Specialized Interface ICs products.

FEATURES

  • HDMI Signal Conditioning
  • TMDS Repeaters
Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TMDS141RHARG4IC INTERFACE SPECIALIZED 40VQFN106BUY
TMDS141RHARTEXAS INSTRUMENTS - TMDS141RHAR - IC, HDMI HIDER, QFN-40, FULL REEL925BUY
Technical Documents

The Texas Instruments TMDS141 series Specialized Interface ICs are high-speed HDMI signal conditioners that support data rates up to 3.4 Gbps. They are designed to equalize and restore the HDMI signal, compensating for attenuation and jitter introduced by long cables, PCB traces, and other sources 

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TMDS141 series Specialized Interface ICs

Analog Devices ADV7611: The ADV7611 is an HDMI receiver that supports both video and audio data transmission. It provides similar features and functionality to the TMDS141 and is commonly used in HDMI applications.  NXP Semiconductors PTN3360: The PTN3360 is a high-speed HDMI level shifter that supports HDMI 1.4b and 2.0 specifications. It is designed to interface between low-voltage logic and HDMI signals and can be used as a substitute for the TMDS141.  Parade Technologies PS8151: The PS8151 is a USB Type-C to HDMI controller that supports HDMI 2.0b and DisplayPort 1.2a standards. While it has a different form factor and purpose compared to the TMDS141, it can be used in certain applications where USB-C to HDMI connectivity is required.

how to choose a suitable HDMI signal conditioner for my project

Data Rate: Ensure that the HDMI signal conditioner you choose supports the data rate of your system. HDMI Signal Conditioning: The HDMI signal conditioner should be designed to equalize and restore the HDMI signal, compensating for attenuation and jitter introduced by long cables, PCB traces, and other sources. TMDS Repeaters: If you need to transmit digital content with signaling rates of up to 2.25-Gbps, choose an HDMI signal conditioner that contains TMDS repeaters. I2C Repeater: If you need to link extended display identification data (EDID) reading and high-bandwidth digital content protection (HDCP) key exchange under I2C standard mode operations, choose an HDMI signal conditioner that contains an I2C repeater. Package Type: Choose an HDMI signal conditioner that is available in a package type that is compatible with your system.