web counter

Texas Instruments TMS320C54x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C54x series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320C54x series DSP.

Applications

  • Aerospace & defense
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TMS320LC545APBK-66IC FIXED POINT DSP 128-LQFP0RFQ
TMS320LC546APZ-50IC FIXED POINT DSP 100LQFP0RFQ
TMS320UC5402PGE-80IC DIG SIG PROCESSOR 144-LQFP0RFQ
TMS320VC549PGE-80IC FIXED POINT DSP 144-LQFP6085BUY
TMS320UC5409GGU-80IC DSP FIX PT 80-MIPS 144-BGA1280RFQ
TMS320VC549GGU-100IC FIXED POINT DSP 144-BGA450RFQ
TMS320VC5416PGE160TEXAS INSTRUMENTS TMS320VC5416PGE160IC, DSP, FIX PT, 160-MIPS, 144LQFP60RFQ
TMS320VC5402APGE16IC, 16BIT DSP, SMD, 320VC5402, LQFP144500BUY
TMS320VC5402GGU100IC DIG SIG PROCESSOR 144-BGA160RFQ
TMS320VC5410PGE100IC DIG SIG PROCESSOR 144-LQFP203RFQ
TMS320VC5409GGU100IC DIG SIG PROCESSOR 144-BGA5305RFQ
TMS320VC5410GGW100IC DIG SIG PROCESSOR 176-BGA1008RFQ
TMS320VC5470GHKIC DSP FIXED PT 100MHZ 257-BGA3RFQ
TMS320VC5401ZGU50IC DPS FIXED-POINT 144-BGA230RFQ
TMS320VC5402GGUR10IC DGTL SIGNAL PROCESSOR 144-BGA0RFQ
TMS320VC5402ZGU100IC DGTL SIGNAL PROCESSOR 144-BGA90RFQ
TMS320VC5441AGGUDSP Fixed-Point 16-Bit 133MHz 532MIPS 169-Pin BGA MICROSTAR0RFQ
TMS320C54V90PGEIC FIXED-PT DSP 16BIT 117.96MHZ LQFP-144655RFQ
TMS320VC5441AZGUIC DSP FIXED POINT 169BGA0RFQ
TMS320VC5441AZGUZEIC DSP FIXED POINT 169BGA0RFQ
Technical Documents

The Texas Instruments TMS320C54x series of Digital Signal Processors (DSPs) are a family of high-performance, low-power, single-chip DSPs designed for a wide range of applications. The C54x series is based on the TMS320C54x architecture, which is a 32-bit RISC processor with a 16-bit instruction set. The C54x series is capable of executing up to 200 million instructions per second (MIPS) and is optimized for real-time signal processing applications. The C54x series also features a wide range of peripherals, including on-chip memory, serial ports, timers, and interrupt controllers. The C54x series is ideal for applications such as audio and video processing, telecommunications, automotive, and industrial control.


Features


• High-performance, low-power 16-bit/32-bit fixed-point DSP core

• Up to 200 MHz operation

• On-chip memory:

- Up to 4 MB of on-chip RAM

- Up to 4 MB of on-chip ROM

• On-chip peripherals:

- Up to four UARTs


Applications


• Audio and Video Processing: The DSPs can be used to perform real-time audio and video processing for applications such as multimedia streaming, voice recognition, and noise reduction.

• Telecommunications: These DSPs are used in telecommunications systems, including wireline and wireless communication networks, for high-speed data processing and digital signal transmission.

• Industrial Automation: The DSPs can be used for control systems in industrial automation applications, such as motor control, robotics, and process control.

• Medical Instruments: These DSPs are used in medical instruments like patient monitors, scanners, imaging equipment, and laboratory instruments.

• Defense and Aerospace: The DSPs are widely used in defense and aerospace applications such as radar systems, sonar systems, and infrared imaging.

Overall, the TMS320C54x series DSPs offer a powerful and flexible solution for a variety of real-time signal processing applications across multiple industries, with a robust architecture that facilitates multichannel processing, code security, and high-speed data handling.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C54x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSP56300 3. NXP Semiconductors LPC43xx 4. STMicroelectronics STM32F4xx 5. Atmel AT32UC3A 6. Microchip dsPIC33F 7. Renesas SHARC DSPs 8. Xilinx Zynq-7000 All Programmable SoC

What are the differences between the types of Texas Instruments TMS320C54x series DSP (Digital Signal Processors)?

Texas Instruments offers several different series of digital signal processors (DSPs), including the TMS320C54x series. Here are some general differences between the various products in this series:  1. TMS320C542x: These processors are fixed-point DSPs with a maximum clock frequency of 200 MHz. They feature up to 4K words of on-chip memory, a 16-bit external memory interface, and support for up to 40 GMAC/s (Giga Multiply Accumulate operation per Second) performance. They are often used in consumer audio and video applications.  2. TMS320C544x: These processors are similar to the TMS320C542x, but they offer a higher memory bandwidth and faster processing speeds. They also feature an on-chip video processing accelerator and can support up to three concurrent video streams. They are often used in video surveillance and imaging applications.  3. TMS320C545x: These processors are optimized for high-performance audio applications and offer a maximum clock frequency of up to 300 MHz. They feature a large on-chip memory, multiple data and program memory banks, and support for high-speed external memory interfaces. They are often used in professional audio equipment.  4. TMS320C55x: This series includes a range of processors that are optimized for high-performance DSP applications. They feature a VLIW (Very Long Instruction Word) architecture and can operate at clock frequencies of up to 1.5 GHz. They offer a range of on-chip memory options and support for external memory interfaces.  Ultimately, the best choice for your application will depend on your specific requirements for performance, memory, and application domain.