web counter

Texas Instruments TMS320C62x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C62x series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320C62x series DSP.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TMS320C6202GLS200IC FIXED-POINT DSP 384-BGA0RFQ
TMS320C6204ZHK200IC FIXED-POINT DSP 288-BGA28BUY
TMS320C6202GJLA233IC FIXED-POINT DSP 352-FCBGA28RFQ
TMS320C6211BGFN150IC FIXED-POINT DSP 256-BGA3000BUY
TMS320C6203BZNY300IC FIXED-POINT DSP 384-FC/CSP2193BUY
TMS320C6201GJC200IC FIXED-POINT DSP 352-FC/CSP3000RFQ
TMS320C6201GJLA200IC FIXED-POINT DSP 352-FC/CSP5BUY
TMS320C6201GJCA200IC FIXED-POINT DSP 352-FC/CSP2RFQ
TMS320C6202GJL250IC FIXED-POINT DSP 352-FC/CSP2657BUY
TMS320C6203BGNY173IC FIXED-POINT DSP 384-BGA667BUY
TMS320C6202BZNZ250IC FIXED-POINT DSP 352-FCBGA31BUY
TMS320C6202BZNY250IC FIXED-POINT DSP 384-FC/CSP2879BUY
TMS320C6202GLS250IC FIXED-POINT DSP 384-BGA324RFQ
TMS320C6201GJL200IC FIXED-POINT DSP 352-FC/CSP97RFQ
TMS320C6204GLW200IC DSP FIXED POINT HP 340-BGA153RFQ
TMS320C6202GLS250XIC FIXED-POINT DSP 384-BGA0RFQ
TMS320C6204GHK200IC DSP FIXED POINT HP 288-BGA1500RFQ
TMS320C6211BGFN167IC FIXED-POINT DSP 256-BGA570RFQ
TMS320C6202BGNZ250IC FIXED-POINT DSP 352-FCBGA0RFQ
SM320C6202GJLA20EPIC DSP FIXED-POINT 352-FCBGA0RFQ
Technical Documents

Description


The Texas Instruments TMS320C62x series of Digital Signal Processors (DSPs) are a family of high-performance, low-power, single-instruction-multiple-data (SIMD) processors designed for embedded applications. The C62x series is based on the TMS320C6000 architecture, which is optimized for multimedia and communications applications. The C62x series features a 32-bit RISC-like instruction set, a high-performance memory architecture, and a wide range of peripherals. The C62x series is ideal for applications such as video and audio processing, image processing, communications, and control systems. The C62x series is also well-suited for applications that require high-speed data processing, such as digital signal processing, digital filtering, and digital signal analysis.



Features


• High-performance, low-power DSP core

• Up to four 32-bit ALUs

• Up to four 32-bit MACs

• Up to four 32-bit shifters

• Up to four 32-bit accumulators

• Up to four 32-bit data paths

• Up to four 32-bit address generators

• Up to four 32-bit data caches



Applications


• Automotive applications such as engine control, transmission control, and body control

• Industrial automation and control

• Medical imaging and diagnostics

• Telecommunications

• Networking

• Audio and video processing

• Image processing

• Speech recognition

• Robotics

• Military and aerospace applications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C62x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSP56300 Series 3. NXP Semiconductors LPC43xx Series 4. STMicroelectronics STM32F4 Series 5. Atmel AT32UC3 Series 6. Microchip dsPIC33 Series 7. Renesas SH-2A Series 8. Infineon XE166 Series 9. Xilinx Zynq-7000 Series 10. Altera Cyclone V Series

What are the differences between the types of Texas Instruments TMS320C62x series DSP (Digital Signal Processors)?

1. Clock Speed: The TMS320C62x series DSPs range from 40 MHz to 200 MHz, with the higher clock speeds providing faster processing speeds.  2. Memory: The TMS320C62x series DSPs range from 16KB to 512KB of on-chip memory, with the higher memory sizes providing more storage for data and instructions.  3. Instruction Set: The TMS320C62x series DSPs range from 16-bit to 32-bit instruction sets, with the higher instruction sets providing more complex instructions and operations.  4. Peripherals: The TMS320C62x series DSPs range from basic peripherals to more advanced peripherals, such as USB, Ethernet, and CAN bus.  5. Power Consumption: The TMS320C62x series DSPs range from low power consumption to high power consumption, with the higher power consumption providing more processing power.