web counter

Texas Instruments TMS320C6414/15/16 series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C6414/15/16 series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320C6414/15/16 series DSP.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TMS32C6415DGLZ5E0IC DSP FIXED-POINT 532-BGA0RFQ
TMS32C6416DGLZ7E3IC FIXED-POINT DSP 532-FCBGA1230RFQ
TMS32C6415EGLZ7E3IC DSP FIXED-POINT 532-FCBGA0RFQ
TMS32C6414DGLZ5E0IC DSP FIXED-POINT 532-BGA0RFQ
TMS32C6414EGLZA6E3IC FIXED POINT DSP 532-FCBGA820RFQ
SM32C6415EGLZ50AEPIC DSP FIXED-POINT 532-FCBGA27BUY
TMS32C6416DGLZ6E3IC DSP FIXED-POINT 532-BGA1230RFQ
SM32C6415DGLZ50AEPIC DSP FIXED-POINT 532-FCBGA0RFQ
SM32C6415EGLZ50SEPDSP Fixed-Point 32-Bit 500MHz 4000MIPS 532-Pin FCBGA Tray2680BUY
TMS32C6415EGLZA6E3IC FIXED POINT DSP 532-FCBGA2773RFQ
TMS32C6414EZLZ7E3IC FIXED POINT DSP 532-FCBGA0RFQ
TMS32C6415EGLZ5E0IC FIXED POINT DSP 532-FCBGA2533BUY
TMS32C6414EGLZ6E3IC FIXED POINT DSP 532-FCBGA2347BUY
TMS32C6414EZLZ5E0IC FIXED POINT DSP 532-FCBGA2730BUY
TMS32C6416EZLZA6E3IC DSP FIXED-POINT 532-FCBGA900RFQ
TMS32C6415EGLZA5E0IC FIXED POINT DSP 532-FCBGA2139RFQ
TMS32C6416EGLZA6E3IC FIXED POINT DSP 532-FCBGA820RFQ
TMS32C6415DGLZ7E3IC FIXED-POINT DSP 532-FCBGA3RFQ
SM32C6416EGLZ50AEPIC DSP FIXED-POINT 532-FCBGA0RFQ
SM32C6416DGLZ50AEPIC DSP FIXED-POINT 532-FCBGA0RFQ
Technical Documents

Description


The Texas Instruments TMS320C6414/15/16 series DSPs are high-performance, low-power digital signal processors (DSPs) designed for a wide range of applications. These DSPs feature a high-performance, low-power, dual-core architecture with a shared memory system. The C6414/15/16 series DSPs are optimized for multimedia, communications, and control applications, and offer a wide range of peripherals and interfaces. The C6414/15/16 series DSPs are designed to provide high-performance, low-power solutions for a variety of applications, including video and audio processing, communications, and control.



Features


• High-performance, low-power TMS320C6414/15/16 series DSPs

• Up to 1.25 GHz of processing power

• Up to 1 MB of on-chip memory

• On-chip peripherals including USB, Ethernet, and CAN

• Enhanced power management features

• Enhanced debug features

• Enhanced system integration features

• Enhanced software development tools



Applications


• Automotive applications such as engine control, body control, and infotainment

• Industrial automation and control

• Medical imaging and diagnostics

• Video and image processing

• Audio and speech processing

• Networking and communications

• Military and aerospace applications

• Robotics and machine vision


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C6414/15/16 series DSP (Digital Signal Processors)?

1. Analog Devices ADSP-21489 2. Freescale Semiconductor MC56F8257 3. NXP Semiconductors LPC43xx 4. STMicroelectronics STM32F4xx 5. Atmel AT32UC3A 6. Microchip Technology dsPIC33FJ128GP802 7. Renesas Electronics SHARC ADSP-21489 8. Infineon XMC4000 9. Xilinx Zynq-7000 10. Altera Cyclone V

What are the differences between the types of Texas Instruments TMS320C6414/15/16 series DSP (Digital Signal Processors)?

The TMS320C6414/15/16 series of DSPs are all based on the same core architecture, but they differ in terms of their on-chip memory, peripheral interfaces, and clock speeds.  The TMS320C6414 has the largest on-chip memory of the three, with up to 512KB of RAM and up to 4MB of Flash. It also has the most peripheral interfaces, including two USB ports, two Ethernet ports, and two CAN ports. It has a maximum clock speed of 600MHz.  The TMS320C6415 has a smaller on-chip memory of up to 256KB of RAM and up to 2MB of Flash. It has fewer peripheral interfaces, including one USB port, one Ethernet port, and one CAN port. It has a maximum clock speed of 400MHz.  The TMS320C6416 has the smallest on-chip memory of the three, with up to 128KB of RAM and up to 1MB of Flash. It also has the fewest peripheral interfaces, including one USB port and one CAN port. It has a maximum clock speed of 200MHz.