web counter

Texas Instruments TMS320C66x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C66x series DSP

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent inventory and pricing details of the Texas Instruments TMS320C66x series DSP.

Applications

  • Wireless infrastructure
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
TMS320C6652CZH6FIXED AND FLOATING POINT DIGITAL42BUY
TMS320C6678ACYP25Digital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc2816RFQ
TMS320C6657CZHDigital Signal Processors & Controllers - DSP, DSC Fixed/Float Pt DSP6RFQ
TMS320C6674ACYPDigital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc2797RFQ
TMS320C6655GZHADigital Signal Processors & Controllers - DSP, DSC Fixed/Float Pt DSP2665RFQ
TMS320C6678ACYPDSP Fixed-Point/Floating-Point 64bit 1GHz 8000MIPS 841-Pin FCBGA2200RFQ
TMS320C6657CZHA25IC DSP FIX/FLOAT POINT 625FCBGA2329BUY
TMS320C6678CYPDigital Signal Processors & Controllers - DSP, DSC MULTICORE FIXED & FL PT DIG SIG PROC2831BUY
TMX320C6672CYPDigital Signal Processors & Controllers - DSP, DSC Multicore Fixed & Floating-Point SOC0RFQ
TMX320C6674CYPDigital Signal Processors & Controllers - DSP, DSC Multicore Fixed & Floating-Point SOC0RFQ
TMX320C6655CZHDSP Fixed-Point/Floating-Point 16-Bit 1GHz 8000MIPS 625-Pin FCBGA0RFQ
TMS320C6670XCYPA2Digital Signal Processors & Controllers - DSP, DSC Multicore Fixed and Floating-Point SOC0RFQ
TMS320C6657GZHADigital Signal Processors & Controllers - DSP, DSC Fixed/Float Pt DSP2322BUY
TMS320C6652CZHA6TMS320C6652CZHA6260RFQ
TMS320C6670AXCYPADigital Signal Processors & Controllers - DSP, DSC Multicore Fixed & Floating-Pt SOC0RFQ
TMS320C6670AXCYP2Digital Signal Processors & Controllers - DSP, DSC Multicore Fixed & Floating-Pt SOC5RFQ
TMS320C6678AXCYP25Digital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc2748RFQ
TMS320C6670AXCYPDigital Signal Processors & Controllers - DSP, DSC Multicore Fixed & Floating-Pt SOC0RFQ
TMS320C6678AXCYPADigital Signal Processors & Controllers - DSP, DSC Multicore Fix/Float Pt Dig Sig Proc2225BUY
TMS320C6654CZH7TMS320C6654CZH7275BUY
Technical Documents

The Texas Instruments TMS320C66x series of Digital Signal Processors (DSPs) is a family of high-performance, low-power, and cost-effective DSPs designed for a wide range of applications. The C66x series is based on the TMS320C6000 architecture and is optimized for multimedia, communications, and signal processing applications. The C66x series features a dual-core architecture, with each core capable of running up to 1.25 GHz. The C66x series also features a wide range of peripherals, including Ethernet, USB, and CAN interfaces, as well as a variety of memory options. The C66x series is also highly scalable, allowing for easy customization and integration into existing systems. With its high performance, low power consumption, and cost-effectiveness, the TMS320C66x series is an ideal choice for a variety of applications.


Features


• Up to 8 C66x cores with up to 4.2 GHz performance

• Up to 8 MB of on-chip memory

• Up to 8 GB of external memory

• High-speed peripheral interfaces including PCIe, USB, SATA, and Ethernet

• Low-power operation

• Advanced debug and trace capabilities

• Comprehensive software development tools


Applications


• Automotive infotainment and safety systems

• Industrial automation and control

• Video surveillance and analytics

• Medical imaging and diagnostics

• Networking and communications

• Audio and video processing

• Image and signal processing

• Wireless base station and infrastructure


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C66x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSPs 3. NXP Semiconductors DSPs 4. STMicroelectronics DSPs 5. Renesas SHARC DSPs 6. Xilinx Zynq DSPs 7. Intel Atom DSPs 8. ARM Cortex-M DSPs 9. Qualcomm Hexagon DSPs 10. Marvell Sheeva DSPs

What are the differences between the types of Texas Instruments TMS320C66x series DSP (Digital Signal Processors)?

1. Core Architecture: The TMS320C66x series DSPs are available in three core architectures: C66x, C674x, and C665x. The C66x core architecture is the most powerful and is designed for high-performance applications. The C674x core architecture is designed for low-power applications, while the C665x core architecture is designed for low-cost applications.  2. Clock Speed: The TMS320C66x series DSPs are available in a range of clock speeds, from 200 MHz to 1.2 GHz. The higher the clock speed, the faster the processor can process data.  3. Memory: The TMS320C66x series DSPs are available with different types of memory, including on-chip SRAM, on-chip Flash, and external DDR memory. The amount of memory available will depend on the specific model of DSP.  4. Peripherals: The TMS320C66x series DSPs are available with a range of peripherals, including UARTs, SPI, I2C, and CAN. The specific peripherals available will depend on the specific model of DSP.