web counter

Texas Instruments TMS320DM64x, DaVinci™ series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320DM64x, DaVinci™ series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320DM64x, DaVinci™ series DSP.

Applications

  • Advanced driver assistance systems (ADAS)
  • Industrial transport (non-car & non-light truck)
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
TMS320DM6446AZWTIC DIGITAL MEDIA SOC 361-BGA90RFQ
TMS320DM8169MCYG4IC DGTL MEDIA PROCESSR 1031FCBGA0RFQ
DM388AAARD21FPSOC DM38x ARM Cortex A8 45nm 609-Pin FCBGA39BUY
TMS320DM8168CCYGHDigital Signal Processors & Controllers - DSP, DSC DaVinci Dig Media Proc2697RFQ
TMS320DM8147SCYE0Video Proc 1.8V/3.3V 684-Pin FCBGA32BUY
TMS320DM642AZNZA6IC FIXED-POINT DSP 548-FCBGA2150BUY
TMS320DM365ZCE30TEXAS INSTRUMENTS TMS320DM365ZCE30 IC, SOC, DIGITAL MEDIA, 338NFBGA0RFQ
DM3730CUSAIC DGTL MEDIA PROCESSOR 423FCBGA540RFQ
DM388AAAR11SOC DM38x ARM Cortex-A8 45nm 609-Pin FCBGA2955BUY
DM388AAAR11FSOC DM38x ARM Cortex A8 45nm 609-Pin FCBGA2525BUY
DM388AAARD21Video Proc 1.8V/3.3V 609-Pin FCBGA23BUY
DM388AAARD11FVideo Proc 1.8V/3.3V 609-Pin FCBGA2452BUY
DM3725CUSD100IC DGTL MEDIA PROCESSOR 423FCBGA1260BUY
TMS320DM6467TCUTD1DSP 32bit 500MHz 8000MIPS 529-Pin FCBGA2630RFQ
TMS320DM368ZCEDFDigital Signal Processors & Controllers - DSP, DSC Dig Media System-on- Chip1178BUY
TMS320DM6435ZWT6Digital Signal Processors & Controllers - DSP, DSC Dig Media Proc5880BUY
TMS320DM368ZCEFDigital Signal Processors & Controllers - DSP, DSC Dig Media SOC5600RFQ
TMS320DM8148CCYE2Video Proc 1.8V/3.3V 684-Pin FCBGA2003RFQ
TMS320DM6437ZWT6IC DGTL MEDIA PROCESSOR 361-BGA2RFQ
TMS320DM6435ZWT7IC DGTL MEDIA PROCESSOR 361NFBGA6899BUY
Technical Documents

Description


Texas Instruments TMS320DM64x, DaVinci™ series DSP (Digital Signal Processors) are high-performance, low-power DSPs designed for multimedia applications. They feature a high-performance, low-power ARM926EJ-S core, a powerful DSP core, and a wide range of peripherals. The TMS320DM64x DSPs are ideal for applications such as video and audio processing, image processing, communications, and automotive applications. They offer high performance, low power consumption, and a wide range of peripherals. The TMS320DM64x DSPs are also highly scalable, allowing for easy customization and integration into existing systems.



Features


• High-performance, low-power DSP core

• Up to 1.2 GHz clock rate

• Up to 1.5 MB of on-chip memory

• Up to 8 MB of external memory

• On-chip peripherals including USB, Ethernet, UART, I2C, SPI, and CAN

• Support for multiple operating systems including Linux, Windows CE, and VxWorks

• Support for multiple development tools including Code Composer Studio, TI-RTOS, and TI-CGT



Applications


• Automotive infotainment systems

• Industrial automation

• Medical imaging

• Video surveillance

• Networking and communications

• Digital audio and video processing

• Image processing

• Robotics


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320DM64x, DaVinci™ series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSPs 3. NXP Semiconductors DSPs 4. STMicroelectronics DSPs 5. Renesas SHARC DSPs 6. Xilinx Zynq DSPs 7. Intel Atom DSPs 8. ARM Cortex-M DSPs 9. Microchip PIC32 DSPs 10. Atmel AVR32 DSPs

What are the differences between the types of Texas Instruments TMS320DM64x, DaVinci™ series DSP (Digital Signal Processors)?

1. TMS320DM64x DSPs are based on the TMS320C64x+™ DSP core, while DaVinci™ series DSPs are based on the TMS320C64x™ DSP core.  2. TMS320DM64x DSPs are optimized for high-performance applications, while DaVinci™ series DSPs are optimized for low-power applications.  3. TMS320DM64x DSPs have a higher clock speed than DaVinci™ series DSPs.  4. TMS320DM64x DSPs have more on-chip memory than DaVinci™ series DSPs.  5. TMS320DM64x DSPs have more peripherals than DaVinci™ series DSPs.