The Texas Instruments TNETE2201 series is a half-duplex transceiver designed for data communication over unshielded twisted pair (UTP) cable. It is used in applications such as industrial automation, building automation, and security systems. The TNETE2201 series is part of the SNAP-Lite family of products and is compatible with other SNAP-Lite devices. The TNETE2201 series has a maximum data rate of 10 Mbps and supports 10BASE-T Ethernet. It has a wide operating temperature range of -40°C to 85°C.
Texas Instruments TNETE2201 series Drivers Interface ICs
Comprehensive Guide to TNETE2201 Integrated Circuits (ICs) Drivers Interface ICs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TNETE2201 series Drivers Interface ICs products.
FEATURES
- Half-duplex transceiver designed for data communication over unshielded twisted pair (UTP) cable
- Maximum data rate of 10 Mbps and supports 10BASE-T Ethernet
- Wide operating temperature range of -40°C to 85°C
- Part of the SNAP-Lite family of products and is compatible with other SNAP-Lite devices
- Available in a 64-pin HTQFP package
Applications
- Building automation
- Factory automation & control
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TNETE2201BPJWRG4 | IC TXRX ETHERNET 1.25GBPS 64PQFP | 32 | BUY |
| TNETE2201BPHD | IC TXRX ETHERNET 1.25GBPS 64PQFP | 266 | BUY |
| TNETE2201BPJWG4 | IC TXRX ETHERNET 1.25GBPS 64PQFP | 41 | BUY |
| TNETE2201BPJDR | IC TXRX ETHERNET 1.25GBPS 64PQFP | 500 | RFQ |
| TNETE2201BPJW | IC TXRX ETHERNET 1.25GBPS 64PQFP | 100 | BUY |
| TNETE2201BPJWR | IC TXRX ETHERNET 1.25GBPS 64PQFP | 2000 | BUY |
| TNETE2201BPJDRG4 | IC TXRX ETHERNET 1.25GBPS 64PQFP | 1000 | RFQ |
| TNETE2201BPJD | TEXAS INSTRUMENTS TNETE2201BPJD Ethernet Controller, 1.25 Gbps, 3.14 V, 3.47 V, HTQFP, 64 Pins | 843 | BUY |
Technical Documents
- TNETE2201B
- Qualification Mold Compound 30/Sep/2014
- TNETE2201BPJD-Texas-Instruments-datasheet-7613884.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-14131316.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-10076229.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-27203615.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-151068.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-21133573.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-31917.pdf
- TNETE2201BPJD-Texas-Instruments-datasheet-112398.pdf
- TNETE2201BPHD-Texas-Instruments-datasheet-10076229.pdf
- TNETE2201BPHD-Texas-Instruments-datasheet-151068.pdf
Frequently Asked Questions
Where can we use Texas Instruments TNETE2201 series Drivers Interface ICs
The Texas Instruments TNETE2201 series Drivers Interface ICs are used in applications such as industrial automation, building automation, and security systems. They are designed for data communication over unshielded twisted pair (UTP) cable.


Product
Brand
Articles
Tools