web counter

Texas Instruments TPS2379 series PoE Controllers

Comprehensive Guide to TPS2379 Integrated Circuits (ICs) PoE Controllers

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS2379 series PoE Controllers products.

FEATURES

  • Thermal shutdown,
  • Current limit foldback, and a
  • Robust 100-V internal switch
  • Allows the use of an external hot swap FET for increased efficiency
  • It provides a high power PoE output of 5V/10A
Applications

  • Wireless infrastructure
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
TPS2379DDAPower Switch ICs - POE / LAN PoE High-Pwr PD Interface400BUY
TPS2379DDARIC CTRLR POE PD IEEE 8SOPWRPAD11643RFQ
Technical Documents

Sorry, No Data.

The Texas Instruments TPS2379 series is an 8-pin integrated circuit that contains all of the features needed to implement an IEEE802.3at type-2 powered device (PD) such as Detection, Classification, Type 2 Hardware Classification, and 140mA inrush current limit during start-up. It is a high-power PD interface with an external gate driver.

Frequently Asked Questions

Where can we use Texas Instruments TPS2379 series PoE Controllers?

The Texas Instruments TPS2379 series PoE Controllers can be used in various applications such as IP phones, wireless access points, security cameras, building automation systems, and other high-power PDs.