The TPS3808G25 is a low-quiescent-current, programmable-delay supervisory circuit that monitors system voltages from 0.4V to 5.0V and asserts an open-drain RESET signal when the SENSE voltage drops below a preset threshold or when the manual reset pin drops to a logic low
Texas Instruments TPS3808G25 series Voltage Supervisors
Comprehensive Guide to TPS3808G25 Integrated Circuits (ICs) Voltage Supervisors
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS3808G25 series Voltage Supervisors products.
FEATURES
- Low quiescent current
- Programmable delay
Applications
- Industrial transport (non-car & non-light truck)
- Medical
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| TPS3808G25DRVT | IC VOLT SUPERVISOR 2.5V 6SON | 500 | BUY |
| TPS3808G25DBVRG4 | IC VOLT SUPERVISOR 2.5V SOT-23-6 | 2149 | RFQ |
| TPS3808G25DRVRG4 | IC SUPERVISOR 1 CHANNEL 6WSON | 24009 | BUY |
| TPS3808G25DBVR | IC VOLT SUPERVISOR 2.5V SOT23-6 | 5600 | RFQ |
| TPS3808G25DBVTG4 | IC VOLT SUPERVISOR 2.5V SOT-23-6 | 629 | BUY |
| TPS3808G25DRVTG4 | IC SUPERVISOR 1 CHANNEL 6WSON | 42 | BUY |
| TPS3808G25DBVT | Processor Supervisor 2.33V 0.4V to 5V 6-Pin SOT-23 T/R | 250 | BUY |
| TPS3808G25DRVR | IC VOLT SUPERVISOR 2.5V 6SON | 1349 | RFQ |
Frequently Asked Questions
What are the similar products or Substitute Components of Texas Instruments TPS3808G25 series Voltage Supervisors
Maxim Integrated MAX809: The MAX809 is a voltage supervisor IC that provides reset signals based on predefined threshold conditions. It offers a wide range of voltage threshold options and features low power consumption. It is commonly used in microcontroller and digital IC applications. ON Semiconductor NCP301: The NCP301 is a voltage supervisor IC that provides reset signals based on predefined voltage thresholds. It offers various voltage threshold options, low power consumption, and adjustable delay time. It is suitable for a wide range of applications, including microcontrollers and power supply monitoring. Analog Devices ADM803: The ADM803 is a voltage supervisor IC that provides reset signals based on predefined voltage thresholds. It offers a wide range of voltage threshold options, low power consumption, and adjustable delay time. It is commonly used in microcontroller and digital IC applications.
How do I choose a suitable voltage supervisor for my project?
Voltage range: Ensure that the voltage supervisor you choose can monitor the voltage range of your system. Accuracy: The accuracy of the voltage supervisor is important in ensuring that it can detect any voltage deviations in your system. Output type: Voltage supervisors come in two output types: active low and active high. Choose the output type that is compatible with your system. Delay time: The delay time of the voltage supervisor determines how long it takes for the reset signal to be asserted after the voltage drops below the threshold. Choose a delay time that is suitable for your system.


Product
Brand
Articles
Tools