web counter

Texas Instruments TPS70251 series Linear Voltage Regulators

Comprehensive Guide to TPS70251 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS70251 series Linear Voltage Regulators products.

FEATURES

  • Low quiescent current of 30 µA (typical)
  • Low dropout voltage of 160 mV (typical) at 200 mA
Applications

  • Industrial transport (non-car & non-light truck)
  • Portable electronics
Associated Products

Part NumberDescriptionStockRFQ
TPS70251PWPLDO Regulator Pos 1.8V3.3V 0.5A/0.25A 20-Pin HTSSOP EP Tube3RFQ
TPS70251PWPRG4IC REG LINEAR 3.3V/1.8V 20HTSSOP19BUY
TPS70251PWPRLDO Regulator Pos 1.8V3.3V 0.5A/0.25A 20-Pin HTSSOP EP T/R1320BUY
Technical Documents

Sorry, No Data.

The TPS70251 series of linear voltage regulators are low-dropout (LDO) regulators that operate with an input voltage range of 2.5 V to 6.5 V and deliver up to 200 mA of output current.


The TPS70251 series is designed to have a low quiescent current of 30 µA (typical) and a low dropout voltage of 160 mV (typical) at 200 mA.


Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS70251 series Linear Voltage Regulators

Texas Instruments TPS7Axx series: This series includes various linear voltage regulators with different output voltage options. The TPS7Axx regulators offer features such as low dropout voltage, low quiescent current, and high PSRR (Power Supply Rejection Ratio). They are suitable for applications requiring low noise and high accuracy voltage regulation.  Analog Devices ADP71xx series: This series consists of linear voltage regulators with low dropout voltage and low quiescent current. The ADP71xx regulators offer high accuracy and low noise performance, making them suitable for applications in portable devices, industrial systems, and automotive electronics.  Maxim Integrated MAX888x series: This series includes low dropout linear voltage regulators designed for space-constrained applications. The MAX888x regulators offer low dropout voltage, low quiescent current, and high PSRR. They are commonly used in battery-powered devices, portable electronics, and embedded systems.

Can you tell me more about Texas Instruments TPS70251 Series LDO Voltage Regulators?

 They are low-dropout (LDO) voltage regulators that offer high power-supply rejection ratio (PSRR) and low output noise