web counter

Texas Instruments TPS70445 series Linear Voltage Regulators

Comprehensive Guide to TPS70445 Integrated Circuits (ICs) Linear Voltage Regulators

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS70445 series Linear Voltage Regulators products.

FEATURES

  • Dual-output low-dropout voltage regulators with integrated SVS for split voltage systems
  • Quiescent current is typically 185m A at full load
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS70445PWPLDO Regulator Pos 1.2V3.3V 1A/2A 24-Pin HTSSOP EP Tube8RFQ
TPS70445PWPRIC REG LINEAR 3.3V/1.2V 24HTSSOP12960RFQ
Technical Documents

The Texas Instruments TPS70445 series Linear Voltage Regulators are dual-output low-dropout voltage regulators with integrated SVS for split voltage systems. They are designed to provide up to 300 mA of output current from each output. The TPS70445 series is available in a 16-pin TSSOP package and is rated for operation over a temperature range of -40°C to 125°C

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS70445 series Linear Voltage Regulators

Analog Devices ADP710x: The ADP710x series from Analog Devices is a family of low-dropout (LDO) linear voltage regulators that offer similar features to the TPS70445. These regulators provide low quiescent current, high PSRR (power supply rejection ratio), and low dropout voltage, making them suitable alternatives.  Maxim Integrated MAX16992: The MAX16992 is a linear voltage regulator with a wide input voltage range and low dropout voltage. It offers low quiescent current and high PSRR, making it suitable for applications similar to the TPS70445.  ON Semiconductor NCP1117: The NCP1117 series from ON Semiconductor includes low-dropout voltage regulators that provide regulated output voltages. These regulators offer low quiescent current, high PSRR, and low dropout voltage, making them potential substitutes for the TPS70445.

How do I choose a linear regulator for my application?

When choosing a linear regulator for your application, you should consider the input voltage (VI), output voltage (VO), and output current (IO) as these are necessary for selecting the appropriate linear regulator for an application