web counter

Texas Instruments TPS7333 series Linear Voltage Regulators

Comprehensive Guide to TPS7333 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS7333 series Linear Voltage Regulators products.

FEATURES

  • Low quiescent current which is independent of load
  • Output current range of 0 mA to 500 mA
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS7333QPWR500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function 20-TSSOP -40 to 1251916BUY
TPS7333QPIC REG LINEAR 3.3V 500MA 8DIP550RFQ
TPS7333QDIC REG LINEAR 3.3V 500MA 8SOIC622RFQ
TPS7333QPWG4IC REG LINEAR 3.3V 500MA 20TSSOP38BUY
TPS7333QPWLDO Voltage Regulators Lowest Dropout PMOS2914BUY
TPS7333QDRIC REG LINEAR 3.3V 500MA 8SOIC10000RFQ
TPS7333QDRG4IC REG LINEAR 3.3V 500MA 8SOIC2903RFQ
TPS7333QDG4IC REG LINEAR 3.3V 500MA 8SOIC30BUY
Technical Documents

The Texas Instruments TPS7333 series is a family of micropower low-dropout (LDO) voltage regulators. They are differentiated from the TPS71xx and TPS72xx LDOs by their integrated delayed microprocessor-reset function. If the precision delayed reset is not required, the TPS71xx and TPS72xx should be considered

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS7333 series Linear Voltage Regulators

Analog Devices ADP7118: The ADP7118 series from Analog Devices is a family of low-dropout linear voltage regulators offering low quiescent current, high accuracy, and excellent line and load transient response. They provide similar features and performance characteristics to the TPS7333 series.  ON Semiconductor NCP4680: The NCP4680 series from ON Semiconductor is a family of low-dropout linear voltage regulators designed for applications requiring low quiescent current and high accuracy. These regulators offer comparable specifications to the TPS7333 series.

What is the difference between TPS7333 and TPS71xx?

Output Voltage Range: The TPS7333 series regulators are available in fixed output voltage options, typically ranging from 1.2V to 5.0V. On the other hand, the TPS71xx series regulators offer adjustable output voltage options, allowing you to set the output voltage within a specified range using external resistors.  Quiescent Current: The TPS7333 series regulators typically have lower quiescent current compared to the TPS71xx series. Lower quiescent current is desirable for applications that require power efficiency and longer battery life.  Dropout Voltage: The dropout voltage is the minimum voltage difference required between the input and output of the regulator for it to maintain the specified output voltage. The TPS7333 series generally has a slightly higher dropout voltage compared to the TPS71xx series. Lower dropout voltage is advantageous in applications where the input voltage is close to the desired output voltage.