web counter

Texas Instruments TPS73618 series Linear Voltage Regulators

Comprehensive Guide to TPS73618 Integrated Circuits (ICs) Linear Voltage Regulators

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS73618 series Linear Voltage Regulators products.

FEATURES

  • Input Voltage Range of 1.7 V to 5.5 V
  • Ultra-Low Dropout Voltage: 75 mV Typical
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS73618DBVTG4LDO Regulator Pos 1.8V 0.4A 5-Pin SOT-23 T/R17BUY
TPS73618DCQRG4IC REG LIN 1.8V 400MA SOT223-68500RFQ
TPS73618DBVRIC REG LINEAR 1.8V 400MA SOT23-536761RFQ
TPS73618DCQLDO Regulator Pos 1.8V 0.4A 6-Pin(5+Tab) SOT-223 Tube20BUY
TPS73618MDBVREPIC REG LINEAR 1.8V 400MA SOT23-5330000RFQ
TPS73618DBVTIC REG LINEAR 1.8V 400MA SOT23-5580BUY
TPS73618DCQG4IC REG LIN 1.8V 400MA SOT223-60RFQ
TPS73618DCQRLDO Regulator Pos 1.8V 0.4A 6-Pin(5+Tab) SOT-223 T/R4215BUY
TPS73618QDCQRQ1IC REG LDO 1.8V 0.4A SOT23-530006RFQ
TPS73618DBVRG4LDO Regulator Pos 1.8V 0.4A 5-Pin SOT-23 T/R2246BUY
Technical Documents

The TPS73618 series is a family of low-dropout (LDO) linear voltage regulators that uses a new topology—an NMOS pass element in a voltage-follower configuration. This topology is stable using output capacitors with low ESR and allows operation without a capacitor

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS73618 series Linear Voltage Regulators

Analog Devices ADP7182: This is a low-dropout (LDO) linear voltage regulator with fixed output voltage options. It offers low quiescent current, high PSRR (Power Supply Rejection Ratio), and low noise performance.  Maxim Integrated MAX6037: It is a high-accuracy, low-dropout linear regulator with fixed output voltage options. This regulator provides low dropout voltage, low quiescent current, and excellent line and load transient response.  ON Semiconductor NCP4586: This series of linear voltage regulators offers fixed output voltage options with low dropout voltage, low noise, and high PSRR. They are designed for applications that require low power consumption and high efficiency.  STMicroelectronics L78 series: The L78 series includes a range of fixed output voltage linear voltage regulators. These regulators offer low dropout voltage, high current capability, and thermal shutdown protection. They are widely used in various electronic applications.

What is the difference between LDO and non-LDO voltage regulators?

The primary difference between an LDO (low-dropout regulator) and a voltage regulator is that an LDO requires only a very small input-output differential, while most voltage regulators need a higher differential. An LDO also typically has much greater efficiency than a voltage regulator