web counter

Texas Instruments TPS73633 series Linear Voltage Regulators

Comprehensive Guide to TPS73633 Integrated Circuits (ICs) Linear Voltage Regulators

This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments TPS73633 series Linear Voltage Regulators products.

FEATURES

  • Input Voltage Range of 1.7 V to 5.5 V
  • Ultra-Low Dropout Voltage: 75 mV typ
Applications

  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TPS73633MDBVREPG4IC REG LINEAR 3.3V 400MA SOT23-5860000BUY
TPS73633MDBVREPIC REG LINEAR 3.3V 400MA SOT23-53981RFQ
TPS73633DBVTIC REG LINEAR 3.3V 400MA SOT23-515265RFQ
TPS73633DCQRIC REG LIN 3.3V 400MA SOT223-65172RFQ
TPS73633DRBRIC REG LINEAR 3.3V 400MA 8SON7440BUY
TPS73633DBVTG4IC REG LINEAR 3.3V 400MA SOT23-5200RFQ
TPS73633DBVRG4IC REG LINEAR 3.3V 400MA SOT23-520000BUY
TPS73633DRBRG4LDO Regulator Pos 3.3V 0.4A 8-Pin VSON EP T/R3850RFQ
TPS73633DCQIC REG LIN 3.3V 400MA SOT223-611BUY
TPS73633DRBTLDO Regulator Pos 3.3V 0.4A 8-Pin VSON EP T/R18965BUY
TPS73633DRBTG4IC REG LINEAR 3.3V 400MA 8SON18965BUY
TPS73633DBVRIC REG LINEAR 3.3V 400MA SOT23-53003RFQ
Technical Documents

The TPS73633 series of low-dropout (LDO) linear voltage regulators is a family of devices that use a new topology: an NMOS pass element in a voltage-follower configuration. This topology is stable using output capacitors with low ESR, and even allows operation without a capacitor. The TPS736xx Cap-Free, NMOS, 400-mA Low-Dropout Regulator with Reverse Current Protection datasheet (Rev. U) PDF HTML provides more details on the product

Frequently Asked Questions

What are the similar products or Substitute Components of Texas Instruments TPS73633 series Linear Voltage Regulators

Texas Instruments TPS73601: This is a similar LDO voltage regulator from TI that provides a fixed output voltage of 3.3V with a maximum output current of 400mA.  Texas Instruments TPS7A05: This is a high-accuracy LDO voltage regulator that is suitable for use in precision applications. It provides a fixed output voltage of 3.3V with a maximum output current of 500mA.  Analog Devices ADP3339: This is a low-dropout linear voltage regulator that provides a fixed output voltage of 3.3V with a maximum output current of 500mA.

How does it compare to other LDO regulators in terms of performance?

Dropout voltage: The TPS73633 has a very low dropout voltage of 150mV at a maximum output current of 1A, which is lower than many other LDO regulators.  Output voltage accuracy: The TPS73633 has a typical output voltage accuracy of ±1%, which is similar to other high-performance LDO regulators.  Ripple rejection: The TPS73633 has a high PSRR of 75dB at 1kHz, which means it is able to reject power supply noise effectively. This is higher than many other LDO regulators.